EN
  • EN
  • DE

ADSP-CM408BSWZ-AF

Part No ADSP-CM408BSWZ-AF
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC ARM CORTEX M4 FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Floating Point
Interface CAN, Ethernet, I²C, SPI, SPORT, UART/USART, USB
Clock Rate 240MHz
Non-Volatile Memory FLASH (2MB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-CM408
Standard Package 40 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 911001-ADSP-CM408BSWZ-AF
Ultra Librarian 3D Model Ultra Librarian ADSP-CM408BSWZ-AF CAD Model

Description

The ADSP-CM408BSWZ-AF is a high-performance, mixed-signal control processor from Analog Devices Inc., designed to cater to a wide range of industrial, automotive, and consumer applications. This microcontroller is part of the ADSP-CM40x series, which is renowned for its robust architecture that combines the advantages of both microcontrollers (MCUs) and digital signal processors (DSPs).

Key Features

  • Core: The device is built around the ARM Cortex-M4 processor core, which includes a floating-point unit (FPU) and operates at a frequency of up to 240 MHz, providing the computational horsepower required for complex algorithms.
  • Memory: It boasts an impressive memory architecture, including 384 KB of SRAM and 2 MB of embedded flash memory, facilitating efficient data storage and retrieval.
  • Signal Processing: With its integrated DSP functions, this microcontroller excels in signal processing tasks, making it ideal for control applications that require quick and accurate processing of analog signals.
  • I/O Capabilities: A variety of peripherals, including UART, SPI, I2C, and CAN interfaces, allow for versatile connectivity options, while multiple PWM outputs support precise control over motors and other actuators.
  • Analog Features: The ADSP-CM408BSWZ-AF is equipped with a 16-bit ADC, offering high-resolution analog-to-digital conversion, and a dual 16-bit DAC for precise analog output capabilities.

Applications

Its robust feature set makes the ADSP-CM408BSWZ-AF suitable for a variety of applications, including:

  • Industrial control systems
  • Automotive control units
  • Motor control
  • Power management systems
  • Robotics
  • Audio processing
  • Medical instrumentation

Package and Quality

The device comes in a 100-lead LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while providing enough pins for all necessary connections. It is characterized for operation over the industrial temperature range, ensuring reliability and performance even under harsh conditions. Analog Devices Inc. is known for its commitment to quality, and the ADSP-CM408BSWZ-AF is no exception, meeting stringent industry standards.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess