EN
  • EN
  • DE

ADSP-BF702BCPZ-4

Part No ADSP-BF702BCPZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 256KB L2SR 88LFCSP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Type Blackfin+
Interface CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 400MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Base Product Number ADSP-BF702
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names -2735-ADSP-BF702BCPZ-4
Standard Package 1
Win Source Part Number 1015726-ADSP-BF702BCPZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF702BCPZ-4 CAD Model

Description

Analog Devices Inc. ADSP-BF702BCPZ-4 Overview

The ADSP-BF702BCPZ-4 is a high-performance signal processing microcontroller from Analog Devices Inc., designed to cater to a wide range of applications that require efficient data acquisition, multimedia audio and video processing, and industrial control. This processor is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and low power consumption.

Key Features

  • Core Performance: The Blackfin processor core integrates dual-MAC 16-bit, 32-bit, and 64-bit processing, which is optimized for both control and signal processing tasks. This allows for a high degree of flexibility and speed in handling complex algorithms and computations.
  • Operating Frequency: The ADSP-BF702BCPZ-4 operates at a frequency of up to 400 MHz, providing robust performance for demanding applications.
  • Memory: It comes with an ample on-chip memory, including L1 and L2 SRAM, which can be configured as cache or directly addressed memory, ensuring fast and efficient data handling.
  • Peripheral Set: The device includes a rich set of peripherals such as UART, SPI, CAN, timers, and GPIOs, providing versatile interfacing options with external devices and systems.
  • Power Efficiency: With its dynamic power management features, the ADSP-BF702BCPZ-4 can achieve optimal power efficiency, making it suitable for portable and battery-operated devices.

Applications

The ADSP-BF702BCPZ-4 is ideal for a variety of applications, including:

  • Industrial control systems
  • Automotive audio, video, and navigation systems
  • Medical imaging devices
  • Instrumentation and test equipment
  • Wireless and wired communication systems

Package and Quality

The processor is available in a 64-ball CSP_BGA package, which is compact and suitable for space-constrained applications. Analog Devices Inc. ensures high-quality and reliability standards, making the ADSP-BF702BCPZ-4 a trusted choice for professional and industrial use.

Overall, the ADSP-BF702BCPZ-4 by Analog Devices Inc. is a powerful and flexible solution for complex signal processing tasks, offering a blend of performance, power efficiency, and a comprehensive feature set that enables designers to create advanced systems with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess