EN
  • EN
  • DE

ADSP-BF701KBCZ-1

Part No ADSP-BF701KBCZ-1
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 128KB L2SR 184BGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Type Blackfin+
Interface CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 100MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 128kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 184-LFBGA, CSPBGA
Supplier Device Package 184-CSPBGA (12x12)
Base Product Number ADSP-BF701
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 2156-ADSP-BF701KBCZ-1-505
Standard Package 1
Win Source Part Number 1205678-ADSP-BF701KBCZ-1
Ultra Librarian 3D Model Ultra Librarian ADSP-BF701KBCZ-1 CAD Model

Description

The ADSP-BF701KBCZ-1, part of the Blackfin family of products from Analog Devices Inc., is a high-performance signal processing microcontroller that is designed to cater to a wide variety of applications. This processor is built to offer a combination of processing power and energy efficiency, making it an ideal choice for embedded applications requiring intensive signal processing capabilities with a low power footprint.

Key Features

  • Core Performance: The processor features a high-speed core with a clock speed that allows for robust signal processing performance. This core is designed to handle complex algorithms and computations with ease, making it suitable for applications such as audio processing, industrial control, and image processing.
  • Memory: It comes equipped with an integrated on-chip memory system that includes both L1 and L2 memory, which can be configured as SRAM, cache, or a combination of both, providing flexibility and efficiency in memory management.
  • Power Efficiency: The ADSP-BF701KBCZ-1 is engineered for low power consumption without compromising on performance. This is achieved through features such as dynamic power management, which allows for fine-grained control of the power usage across the processor's various components.
  • Peripherals: A wide array of peripherals are integrated into the chip, including but not limited to, UART, SPI, CAN, and USB interfaces. This allows for easy communication and connectivity with other components in an embedded system.
  • Package: The device is available in a compact 184-ball CSP_BGA package, which is designed to minimize the footprint on a PCB and is suitable for space-constrained applications.

Applications

The versatility of the ADSP-BF701KBCZ-1 makes it an excellent choice for a diverse range of applications. These include but are not limited to:

  • Industrial automation and control systems
  • Audio and voice processing
  • Image and video analytics
  • Medical instrumentation
  • Automotive electronics

With its powerful signal processing capabilities and efficient power management, the ADSP-BF701KBCZ-1 from Analog Devices Inc. is a robust solution for developers looking to create sophisticated embedded systems that require reliable and high-performance signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7142 $60.9994
17+ $7.1503 $121.5551
26+ $6.9268 $180.0968
35+ $6.7033 $234.6155
45+ $6.4799 $291.5955
60+ $5.8096 $348.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess