EN
  • EN
  • DE

ADSP-BF609BBCZ-5

Part No ADSP-BF609BBCZ-5
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Dual Core Embedded Processor | IC DSP CTLR DUAL 349CSBGA / DSP 500MHz 349-Pin CSP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Dual Core
Interface CAN, EBI/EMI, Ethernet, I2C, SPI, SPORT, UART/USART, USB OTG
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 808K x 8
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Family Part Number ADSP-BF609
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758433-ADSP-BF609BBCZ-5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF609
Introduction Date June 12, 2013
ECCN 3A991.a.2
Country of Origin Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-BF609BBCZ-5 CAD Model

Description

The ADSP-BF609BBCZ-5 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This DSP is part of the Blackfin family of products, which are known for their combination of a microcontroller architecture with a digital signal processing engine, providing an optimal solution for a wide range of embedded applications.

With its dual-core processor architecture, the ADSP-BF609BBCZ-5 is capable of delivering up to 1.2 GHz of processing power, making it suitable for computationally demanding tasks such as image processing, video analytics, and multi-channel audio systems. Its efficient power management and dynamic power control features ensure that the DSP can operate at high performance while maintaining low power consumption, which is critical in portable and power-sensitive applications.

This processor integrates a rich set of peripherals and interfaces, including Gigabit Ethernet, USB 2.0, CAN, SPI, UART, and parallel peripheral interfaces, offering designers a high degree of flexibility in system design. The ADSP-BF609BBCZ-5 also features 136KB of L1 cache and 1MB of L2 SRAM, providing ample on-chip memory to support real-time data processing without the need for external memory, which can reduce system costs and complexity.

The ADSP-BF609BBCZ-5 is designed with robust security features, including a hardware-based security module that provides secure boot, secure code execution, and secure transactions, ensuring protection against unauthorized access and code tampering. This makes the DSP an ideal choice for applications in secure communications, point-of-sale terminals, and industrial control systems where data integrity and security are paramount.

To facilitate development, Analog Devices offers comprehensive development tools for the ADSP-BF609BBCZ-5, including the CrossCore Embedded Studio (CCES) integrated development environment, which provides state-of-the-art debugging and profiling tools, as well as a rich set of middleware, drivers, and algorithmic software modules.

In summary, the ADSP-BF609BBCZ-5 from Analog Devices Inc. is a powerful and versatile digital signal processor that offers an ideal balance of performance, power efficiency, and security features, making it an excellent choice for a broad range of embedded applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4264 $77.4264
2+ $63.5294 $127.0588
3+ $61.5441 $184.6323
4+ $59.5588 $238.2352
5+ $57.5735 $287.8675
6+ $51.6176 $309.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess