EN
  • EN
  • DE

ADSP-BF561SKBCZ-5V

Part No ADSP-BF561SKBCZ-5V
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Symmetric Multiprocessor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 256-LFBGA, CSPBGA
Manufacturer Package 256-CSPBGA (12x12)
Win Source Part Number 1142279-ADSP-BF561SKBCZ-5V
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-BF561
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SKBCZ-5V CAD Model

Description

ADSP-BF561SKBCZ-5V - High-Performance Dual-Core Blackfin Processor

The ADSP-BF561SKBCZ-5V is a state-of-the-art dual-core processor from Analog Devices Inc., renowned for its high performance and flexibility. This processor is part of the Blackfin family of products, which are well-regarded for their powerful signal processing capabilities and efficient control processing. The ADSP-BF561SKBCZ-5V is specifically designed to meet the demanding needs of embedded applications that require a high level of parallel processing and computational power.

At the heart of the ADSP-BF561SKBCZ-5V are two symmetric, independent cores, each capable of executing up to 600 MHz, which provides a combined performance of up to 1200 MMACS (Million Multiply Accumulates per Second). This makes it an ideal choice for applications such as multimedia processing, automotive infotainment, industrial control, and image processing, where rapid data handling and processing are crucial.

Each core on the ADSP-BF561SKBCZ-5V is equipped with its own set of peripherals, allowing for efficient data transfer and communication within the system. The processor features a rich set of connectivity options, including parallel peripheral interfaces, multiple serial ports, and a host of other I/O options. This ensures that the processor can handle a wide range of external devices and interfaces, making it highly versatile in its application.

The processor also boasts a large on-chip memory, which includes L1 instruction and data caches, as well as L2 SRAM. This on-chip memory architecture minimizes the need for external memory components, which can help reduce system costs and complexity. Furthermore, the ADSP-BF561SKBCZ-5V supports external memory interfaces for applications that require additional storage or memory-mapped peripherals.

Security and reliability are also key features of the ADSP-BF561SKBCZ-5V. It includes hardware-based security features that help to protect intellectual property and secure data transmission. Moreover, the processor is designed to operate over an extended temperature range, making it suitable for use in harsh environments.

In summary, the ADSP-BF561SKBCZ-5V from Analog Devices Inc. offers a powerful and flexible solution for advanced embedded systems. With its dual-core architecture, robust peripheral set, and advanced security features, it stands as a top choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess