EN
  • EN
  • DE

ADSP-BF561SBBCZ-6A

Part No ADSP-BF561SBBCZ-6A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-BF561 - BLACKFIN EMBEDDED P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 993386-ADSP-BF561SBBCZ-6A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SBBCZ-6A CAD Model

Description

Analog Devices Inc. ADSP-BF561SBBCZ-6A Product Overview

The ADSP-BF561SBBCZ-6A is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This advanced DSP is part of the Blackfin family, which is well-known for its powerful dual-core architecture and is designed to deliver exceptional performance in embedded processing applications.

With a core clock speed of up to 600MHz, the ADSP-BF561SBBCZ-6A is optimized for applications that require intensive signal processing capabilities, such as industrial control, automotive systems, image processing, and audio/video processing. This processor is built on a 0.13-micron process technology, which ensures a good balance between performance and power efficiency.

The dual-core architecture of the ADSP-BF561SBBCZ-6A features two independent and symmetric processing cores, each with its own set of resources, including L1 instruction and data caches, DMA channels, and peripheral interfaces. This architecture allows for efficient parallel processing and multitasking, making it an ideal choice for complex applications that require simultaneous data processing.

The processor is equipped with 328KB of on-chip memory, which includes L1 and L2 SRAM, providing fast data access and reducing the need for external memory components. Additionally, it supports a wide range of external memory interfaces, including DDR SDRAM, which enables the use of high-capacity memory for data-intensive tasks.

Connectivity is a strong suit for the ADSP-BF561SBBCZ-6A, as it includes a variety of peripheral interfaces such as SPI, UART, SPORT (Serial Port), and CAN, which facilitate easy communication with other devices and systems. Moreover, the processor has dedicated hardware for handling real-time data streams, which is critical for applications that demand quick and reliable data processing.

The ADSP-BF561SBBCZ-6A also supports a rich set of development tools provided by Analog Devices, including the CrossCore Embedded Studio (CCES) and VisualDSP++ environments, which offer a comprehensive suite of software tools to simplify the development process and reduce time to market.

In conclusion, the ADSP-BF561SBBCZ-6A by Analog Devices Inc. is a robust and versatile digital signal processor that delivers the performance, connectivity, and efficiency required for demanding embedded processing tasks. Its dual-core design and comprehensive tool support make it a compelling choice for engineers and developers working on cutting-edge electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess