EN
  • EN
  • DE

ADSP-BF548BBCZ-5AA

Part No ADSP-BF548BBCZ-5AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 533MHZ 400CSBGA  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART, USB
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 260kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number ADSP-BF548
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1179977-ADSP-BF548BBCZ-5AA
Ultra Librarian 3D Model Ultra Librarian ADSP-BF548BBCZ-5AA CAD Model

Description

Analog Devices Inc. ADSP-BF548BBCZ-5AA Product Overview

The ADSP-BF548BBCZ-5AA is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding needs of embedded processing applications. This processor is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and low power consumption.

With a core clock speed of 500 MHz, the ADSP-BF548BBCZ-5AA is capable of delivering up to 1000 MMACs of processing power. This makes it an ideal choice for applications that require intensive computation, such as audio and video processing, industrial control, and medical imaging.

Key Features:

  • High Performance: A core clock speed of 500 MHz and dual multiply-accumulate (MAC) units enable the processor to handle complex signal processing tasks efficiently.
  • Memory: The ADSP-BF548BBCZ-5AA comes with integrated memory, including 148KB of L1 RAM and 256KB of L2 RAM, which can be configured as SRAM, cache, or a combination of both, providing flexibility in memory usage.
  • Peripherals: A rich set of peripherals supports a wide range of functions, including USB OTG, Ethernet MAC, CAN controller, and more, allowing for easy integration into various systems.
  • Power Management: Advanced power management techniques help reduce power consumption, making the DSP suitable for portable and battery-powered applications.
  • Scalability: The Blackfin product line offers scalability, enabling developers to choose the right processor for their performance and cost requirements.

Applications:

The ADSP-BF548BBCZ-5AA's blend of processing power, integrated peripherals, and power efficiency makes it an excellent choice for a multitude of embedded applications, including:

  • Industrial Automation
  • Automotive Infotainment Systems
  • Portable Medical Devices
  • Networking and Telecommunications
  • Smart Home Devices
  • Audio and Video Equipment

Overall, the ADSP-BF548BBCZ-5AA by Analog Devices Inc. is a robust and versatile digital signal processor that offers a balance of performance, power efficiency, and feature integration. It's a powerful solution for developers looking to push the boundaries of what's possible with embedded processing.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.6567 $64.6567
2+ $53.0516 $106.1032
3+ $51.3938 $154.1814
5+ $49.7359 $248.6795
6+ $48.0781 $288.4686
7+ $43.1045 $301.7315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess