EN
  • EN
  • DE

ADSP-BF542KBCZ-6A

Part No ADSP-BF542KBCZ-6A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 600MHZ 400CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 400-LFBGA, CSPBGA
Case / Package 400-CSPBGA (17x17)
Family Name ADSP-BF542
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910992-ADSP-BF542KBCZ-6A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF542KBCZ-6A CAD Model

Description

Analog Devices Inc. ADSP-BF542KBCZ-6A

The ADSP-BF542KBCZ-6A is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This product is part of the Blackfin family of processors, which are known for their powerful signal processing capabilities and efficient control processing, making them ideal for a variety of embedded applications.

This particular model features a core clock speed of up to 600MHz, which allows for rapid data processing and real-time performance in demanding applications. The processor is built on a 32-bit RISC-like architecture that enables both DSP and microcontroller functionality, providing a versatile platform for developers to work on.

The ADSP-BF542KBCZ-6A is equipped with a range of integrated peripherals that enhance its connectivity and data handling capabilities. These include multiple serial ports, parallel peripheral interfaces, and a host of other input/output options. The device also comes with an integrated memory controller that supports various types of external memory, which is essential for applications requiring large data buffers or complex algorithms.

With its dual multiply-accumulate (MAC) units, the processor excels at executing signal processing algorithms efficiently. This feature, along with its large on-chip memory, makes the ADSP-BF542KBCZ-6A a suitable choice for applications such as audio processing, image processing, industrial control systems, and communication devices.

One of the key benefits of the ADSP-BF542KBCZ-6A is its power efficiency. Analog Devices Inc. has designed this DSP to deliver high performance while maintaining low power consumption, which is crucial for portable and battery-operated devices. The processor also supports dynamic power management, allowing developers to fine-tune the power usage based on the performance requirements of their application.

In summary, the ADSP-BF542KBCZ-6A from Analog Devices Inc. is a robust and versatile DSP that combines high-speed signal processing with efficient control processing. Its array of integrated peripherals, support for external memory, and power efficiency make it an excellent choice for a wide range of embedded system applications. Whether you're working on audio and video equipment, automotive electronics, or industrial automation, this processor is designed to meet the needs of complex and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess