EN
  • EN
  • DE

ADSP-BF538BBCZ-5A

Part No ADSP-BF538BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 316CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Active
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 148kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 316-LFBGA, CSPBGA
Supplier Device Package 316-CSPBGA (17x17)
Base Product Number ADSP-BF538
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354753-ADSP-BF538BBCZ-5A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF538BBCZ-5A CAD Model

Description

ADSP-BF538BBCZ-5A: High-Performance Digital Signal Processor

The ADSP-BF538BBCZ-5A is a feature-rich digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc., designed to cater to a wide range of applications that require high-speed signal processing capabilities. This DSP is part of the Blackfin family, which is well-known for its combination of a microcontroller architecture with a DSP, making it an ideal choice for embedded applications that require both control and signal processing functionalities.

The ADSP-BF538BBCZ-5A operates at a core frequency of 500MHz, which enables it to execute up to 1000 MMACS (Million Multiply-Accumulates per Second), providing the computational power necessary to handle complex algorithms and signal processing tasks efficiently. The processor is built on a high-performance 16/32-bit RISC-like architecture that supports conditional execution and SIMD (Single Instruction, Multiple Data) multimedia capabilities, enhancing its performance for audio, video, and image processing applications.

This DSP is equipped with 148KB of on-chip memory, which includes SRAM and ROM, and is designed to support external memory interfaces for both SDRAM and parallel peripheral interfaces, allowing for flexible system design and easy integration into a variety of applications. The ADSP-BF538BBCZ-5A also features a rich set of peripherals, including Ethernet MAC, CAN controller, multiple serial ports, SPI, timers, and general-purpose I/Os (GPIOs), which provide the necessary interfaces for connecting to other components in an embedded system.

Safety and reliability are key considerations in the design of the ADSP-BF538BBCZ-5A, which is why it includes features such as a real-time clock, watchdog timer, and a voltage monitor. These features ensure stable and reliable operation in critical applications such as industrial control, automotive systems, and communication infrastructure.

Overall, the ADSP-BF538BBCZ-5A from Analog Devices Inc. is a powerful and versatile DSP that delivers exceptional performance for applications demanding robust signal processing and control. Its high-speed processing capabilities, combined with a comprehensive set of peripherals and system integration features, make it a top choice for designers looking to develop advanced embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess