EN
  • EN
  • DE

ADSP-BF537KBCZ-6BV

Part No ADSP-BF537KBCZ-6BV
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP CTLR 16BIT 208CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 3.30V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 208-FBGA, CSPBGA
Supplier Device Package 208-CSPBGA (17x17)
Family Part Number ADSP-BF537
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142270-ADSP-BF537KBCZ-6BV
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF537KBCZ-6BV CAD Model

Description

ADSP-BF537KBCZ-6BV: High-Performance Digital Signal Processor

The ADSP-BF537KBCZ-6BV is a versatile and powerful digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of embedded processing applications. This processor is a part of the Blackfin family of products, which are well-known for their exceptional performance, flexible architecture, and power efficiency. The Blackfin series integrates both microcontroller functionality with the processing power of a DSP, making the ADSP-BF537KBCZ-6BV an ideal choice for applications requiring complex numeric processing and control functionality.

This DSP operates at a core frequency of 600 MHz, providing a high level of processing power suitable for demanding applications such as industrial control, automotive systems, digital communication, image processing, and consumer electronics. The ADSP-BF537KBCZ-6BV is equipped with a 32-bit RISC-like instruction set that allows for both DSP and microcontroller code to be efficiently processed, offering the flexibility that modern embedded systems require.

The ADSP-BF537KBCZ-6BV features a range of integrated peripherals including Ethernet MAC, CAN controller, UARTs, SPI, and timers, which help to reduce system costs and board space by minimizing the need for additional external components. The device also supports a variety of external memory interfaces, including SDRAM and flash memory, allowing for scalable memory solutions to match specific application needs.

With its dual 16-bit MACs, hardware support for FFT algorithms, and a rich set of peripherals, the ADSP-BF537KBCZ-6BV is capable of handling complex algorithmic processing while maintaining a low power profile, making it particularly well-suited for portable and power-sensitive applications.

The processor is available in a 208-ball CSPBGA package, ensuring a compact footprint for space-constrained applications. Furthermore, Analog Devices Inc. provides comprehensive development tools and software support for the ADSP-BF537KBCZ-6BV, including cross-compilers, emulators, and evaluation boards, which accelerates the development cycle and helps bring products to market faster.

Overall, the ADSP-BF537KBCZ-6BV by Analog Devices Inc. represents a highly integrated, efficient, and flexible solution for a multitude of DSP-based applications, delivering the performance and reliability expected from a leader in the semiconductor industry.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Lowest to $47.9718
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $6.9789

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.7252 $113.4504
3+ $46.5437 $139.6311
4+ $45.0893 $180.3572
6+ $43.6347 $261.8082
7+ $42.1803 $295.2621
10+ $37.8168 $378.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess