EN
  • EN
  • DE

ADSP-BF537BBCZ-5B

Part No ADSP-BF537BBCZ-5B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 208CSPBGA / DSP Fixed-Point 16bit 500MHz 208-Pin CSP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family Embedded - DSP (Digital Signal Processors)
Series Blackfin
Packaging Tray
Type Fixed Point
Interface CAN SPI SSP TWI UART
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 2.50V 3.30V
Voltage - Core 1.26V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 208-FBGA CSPBGA
Manufacturer Device Package 208-CSPBGA (15x15)
Catalog Blackfin
Win Source Part Number 077866-ADSP-BF537BBCZ-5B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF537
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADSP-BF537BBCZ-5B CAD Model

Description

Analog Devices Inc. ADSP-BF537BBCZ-5B Product Overview

The ADSP-BF537BBCZ-5B is a high-performance, power-efficient, embedded processor from Analog Devices Inc. that is part of the Blackfin family of products. This processor is specifically designed to meet the needs of embedded control applications, including industrial control, automotive systems, digital imaging, and many other multi-tasking environments where power efficiency and processing power are critical.

Key Features

  • Core: The processor features a dual-MAC state-of-the-art signal processing engine, the hallmark of the Blackfin family, and is optimized for a variety of real-time, high-bandwidth applications.
  • Performance: With a core clock speed of up to 600MHz, the ADSP-BF537BBCZ-5B provides a balance of performance and power efficiency, making it suitable for demanding applications that require intensive processing capabilities.
  • Memory: It is equipped with a large on-chip memory, including 132KB of instruction SRAM, 148KB of data SRAM, and a 4MB external memory interface, which allows for flexible memory management and high-speed data processing.
  • Peripherals: The processor includes a rich set of peripherals such as Ethernet MAC, CAN controller, multiple serial ports, SPI, and timers, providing versatile interface options for a wide range of applications.
  • Power Management: Advanced power management techniques are implemented to reduce power consumption during idle or low-activity periods, and to provide full performance when required, ensuring efficient energy usage.
  • Package: The ADSP-BF537BBCZ-5B comes in a 208-ball CSPBGA package, which is designed for compact and space-constrained applications.

Applications

The processor's robust architecture and rich feature set make it ideal for a variety of applications, including:

  • Industrial Automation and Control Systems
  • Automotive Electronics
  • Networking and Telecommunications
  • Image and Video Processing
  • Portable Devices
  • Instrumentation and Measurement Systems

With its combination of performance, integration, and power efficiency, the ADSP-BF537BBCZ-5B from Analog Devices Inc. is an excellent choice for developers looking to create sophisticated and reliable embedded systems. The processor's versatility and capabilities ensure that it can meet the needs of a wide range of embedded applications, making it a go-to solution for industry professionals.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess