EN
  • EN
  • DE

ADSP-BF536BBCZ-4B

Part No ADSP-BF536BBCZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 208CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 100kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 208-CSPBGA (17x17)
Win Source Part Number 077865-ADSP-BF536BBCZ-4B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADSP-BF536
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-BF536BBCZ-4B CAD Model

Description

ADSP-BF536BBCZ-4B: High-Performance Digital Signal Processor

The ADSP-BF536BBCZ-4B is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and integration features. This DSP is part of the Blackfin family of products, which are well-known for their mixed-signal processing capabilities. The Blackfin architecture combines features of microcontrollers and DSPs into a single processor, making it a versatile choice for a wide array of applications.

With a core clock speed of up to 400 MHz, the ADSP-BF536BBCZ-4B is designed to handle complex signal processing tasks with efficiency. It is equipped with a 32-bit RISC-like instruction set that provides both control and signal processing capabilities, ensuring that it can efficiently manage multiple tasks simultaneously.

This processor boasts 148KB of on-chip memory, which includes 132KB of RAM and 16KB of ROM. This on-chip memory is instrumental in enabling fast and reliable system performance. Additionally, the ADSP-BF536BBCZ-4B features a host of peripherals, including Ethernet MAC, UART, SPI, SPORT, and CAN interfaces, which allow for flexible connectivity options and easy integration into various system designs.

The ADSP-BF536BBCZ-4B operates within an extended industrial temperature range, making it suitable for harsh environments and demanding applications. Its robustness is further enhanced by its 160-ball CSPBGA (Chip Scale Package Ball Grid Array) packaging, which ensures a compact footprint and reliable connection to the printed circuit board.

Applications for the ADSP-BF536BBCZ-4B are diverse and include automotive, industrial control, instrumentation, and communication systems. Its ability to perform both control-oriented tasks and complex signal processing makes it an ideal choice for embedded systems that require real-time data analysis, multimedia processing, and network connectivity.

Overall, the ADSP-BF536BBCZ-4B from Analog Devices Inc. represents a powerful and versatile solution for developers looking to incorporate advanced DSP functionality into their designs. Its combination of performance, integration, and connectivity makes it a top contender in the realm of digital signal processors.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.1642 $97.1642
2+ $94.0299 $188.0598
3+ $90.8956 $272.6868
4+ $81.4926 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess