EN
  • EN
  • DE

ADSP-BF534YBCZ-4B

Part No ADSP-BF534YBCZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 208-FBGA, CSPBGA
Manufacturer Package 208-CSPBGA (17x17)
Win Source Part Number 1142264-ADSP-BF534YBCZ-4B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSPBF534
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-BF534YBCZ-4B CAD Model

Description

ADSP-BF534YBCZ-4B: High-Performance Digital Signal Processor

The ADSP-BF534YBCZ-4B is a cutting-edge digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This high-performance processor is part of the Blackfin family, known for its exceptional signal processing capabilities and power efficiency. It is designed to meet the rigorous demands of embedded processing applications including industrial, automotive, audio, video, and communication systems.

Key Features

  • Core Performance: The processor features a high-speed core clocked at 400MHz, delivering the computational power required for complex algorithms and signal processing tasks.
  • Memory: It comes with integrated on-chip memory, including 132KB of instruction RAM, 148KB of data RAM, and 4MB of executable flash memory, ensuring smooth and efficient data handling.
  • Peripheral Set: A rich set of peripherals supports a variety of interfaces, such as CAN, UART, SPI, TWI, and SPORT, providing flexibility in system design.
  • Dual MAC: The dual multiply-accumulate (MAC) units enhance the processing of audio and video streams, making it ideal for multimedia applications.
  • Power Management: Featuring dynamic power management options, the ADSP-BF534YBCZ-4B allows for optimal power consumption based on performance needs.

Integration and Compatibility

The ADSP-BF534YBCZ-4B is designed with system integration in mind. Its 208-ball CSPBGA (Chip Scale Package Ball Grid Array) packaging ensures a compact footprint on the PCB, while its compatibility with industry-standard tools and emulators simplifies development and debugging processes.

Applications

With its robust processing capabilities, the ADSP-BF534YBCZ-4B is suitable for a broad range of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Audio and Video Processing
  • Communications Infrastructure
  • Medical Instrumentation

Conclusion

The ADSP-BF534YBCZ-4B from Analog Devices Inc. is a powerful and versatile digital signal processor that offers a balance of performance, power efficiency, and integration. Its advanced features and capabilities make it an excellent choice for designers looking to create sophisticated embedded systems with demanding signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8600 $67.7200
5+ $27.7824 $138.9120
7+ $26.9150 $188.4050
9+ $26.0464 $234.4176
12+ $25.1778 $302.1336
16+ $22.5733 $361.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess