EN
  • EN
  • DE

ADSP-BF533SKBCE10

Part No ADSP-BF533SKBCE10
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 160-Pin CSP-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173575-ADSP-BF533SKBCE10
Popularity Low
Supply and Demand Status Limited
Family Name ADSP-BF533SKBC
Introduction Date September 17, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SKBCE10 CAD Model

Description

Analog Devices ADSP-BF533SKBCE10 Blackfin Processor

The ADSP-BF533SKBCE10 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional integration and efficiency. This processor is part of the Blackfin family, which is well-known for blending the features of a microcontroller and a DSP into a single architecture. As a result, it is an ideal choice for a variety of embedded applications that require both signal processing and control functionalities.

With a core clock speed of up to 600MHz, the ADSP-BF533SKBCE10 is designed to deliver high computational performance while maintaining low power consumption. This balance makes it suitable for battery-powered or power-sensitive applications such as portable devices, automotive electronics, and industrial control systems.

Key Features:

  • High-Performance Signal Processing: The processor is capable of executing up to 1200 MMACS (million multiply-accumulate operations per second), enabling it to handle complex signal processing tasks efficiently.
  • On-Chip Memory: It includes 148KB of on-chip memory, which is divided into 16KB of instruction cache, 32KB of data cache, and 4KB of scratchpad RAM. This internal memory helps in achieving high-speed data access and real-time processing.
  • External Memory Interface: The processor supports a wide array of external memory options including SDRAM, flash memory, and other asynchronous and synchronous SRAMs, providing flexibility in system design.
  • Peripheral Set: The ADSP-BF533SKBCE10 is equipped with a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, which allow for easy integration into various communication systems.
  • Power Management: It features dynamic power management options, which help in optimizing power consumption during different operational states.

The ADSP-BF533SKBCE10 is available in a 160-Ball CSPBGA package, ensuring compactness for space-constrained applications. Its robust design and advanced features make it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

With its combination of high computational power, integrated peripherals, and power efficiency, the ADSP-BF533SKBCE10 from Analog Devices Inc. stands as a versatile solution for demanding signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8718 $58.4616
29+ $3.9975 $115.9275
45+ $3.8727 $174.2715
62+ $3.7480 $232.3760
80+ $3.6232 $289.8560
107+ $3.2479 $347.5253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess