EN
  • EN
  • DE

ADSP-BF533SBBZ400

Part No ADSP-BF533SBBZ400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 400MHZ 169-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 148kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 169-PBGA (19x19)
Win Source Part Number 198850-ADSP-BF533SBBZ400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SBBZ400 CAD Model

Description

ADSP-BF533SBBZ400: High-Performance Digital Signal Processor

The ADSP-BF533SBBZ400 is a powerful digital signal processor (DSP) from Analog Devices Inc., designed to meet the needs of demanding signal processing applications. As a member of the Blackfin family of products, this DSP combines the features of a microcontroller with the processing power of a DSP to create a versatile and high-performance processing solution.

With a core clock speed of up to 400 MHz, the ADSP-BF533SBBZ400 provides a performance of up to 800 MMACS (Million Multiply Accumulate operations per Second), making it suitable for a variety of applications such as audio and video processing, industrial control, biometric analysis, and medical imaging. Its innovative architecture enables efficient data movement and high-speed computation, which is critical for real-time processing tasks.

The processor is equipped with a rich set of peripherals, including a 16-bit parallel external bus interface, dual-channel DMA controllers, and multiple serial ports for UART, SPI, and SPORT (Synchronous Serial Ports) communications. These features allow for easy integration with external devices and systems, making it a flexible choice for system designers.

On-chip memory includes 32KB of instruction SRAM, 32KB of data SRAM, and 4KB of scratchpad SRAM, allowing for efficient program and data storage. Additionally, the device supports external memory interfaces for expanding the available storage, which is crucial for applications with large code bases or data sets.

The ADSP-BF533SBBZ400 is designed with power efficiency in mind, featuring dynamic power management capabilities that adjust the power consumption based on the processing load. This makes it an ideal choice for portable and battery-operated devices where power conservation is a priority.

Developers can take advantage of the VisualDSP++ development environment provided by Analog Devices, which offers an integrated development and debugging environment to streamline the product development process. The ADSP-BF533SBBZ400 is also supported by a wide range of software and hardware development tools, including emulators and evaluation boards, to facilitate rapid prototyping and testing.

Overall, the ADSP-BF533SBBZ400 is a robust and versatile DSP solution that can handle complex signal processing tasks with ease, making it a top choice for engineers and developers in various high-tech industries.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess