EN
  • EN
  • DE

ADSP-BF527KBCZ-6X

Part No ADSP-BF527KBCZ-6X
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description DSP 32-Bit 600MHz 208-Pin CSP-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Bus Width 32 b
Frequency 600 MHz
Max Frequency 600 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Pins 208
Radiation Hardening No
RAM Size 32 kB
RoHS Compliant
Win Source Part Number 1030314-ADSP-BF527KBCZ-6X
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-BF527KBCZ-6X CAD Model

Description

ADSP-BF527KBCZ-6X: High-Performance Digital Signal Processor

The ADSP-BF527KBCZ-6X is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the Blackfin family, which is known for its high performance and integration suited for a wide range of embedded applications. The Blackfin series combines a microcontroller architectural structure with a digital signal processor, which allows the ADSP-BF527KBCZ-6X to be highly efficient in data-intensive applications.

This particular model operates at a core frequency of 600MHz, providing robust computational power for complex algorithms and signal processing tasks. It is built on a 16-/32-bit RISC-like architecture that helps in optimizing the execution of high-level language code, making it a versatile choice for developers working with C/C++ and assembly language.

The ADSP-BF527KBCZ-6X is equipped with a range of integrated peripherals that enhance its connectivity and data handling capabilities. These include a USB 2.0 interface, a Two-Wire Interface (TWI), UART ports, SPI ports, SPORTs (Serial Ports), a real-time clock, watchdog timer, and general-purpose I/Os (GPIOs). This level of integration helps in reducing the bill of materials and simplifies the design of the end product.

With its on-chip memory, the ADSP-BF527KBCZ-6X boasts 132 kB of SRAM and 4 MB of embedded flash memory, providing sufficient space for code and data storage. The processor also supports external memory interfaces for expanded storage options, which is critical for applications that require large data buffers or complex software stacks.

The device is housed in a 208-ball CSPBGA package, which is designed for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments, making it suitable for industrial, automotive, and consumer electronics applications.

Overall, the ADSP-BF527KBCZ-6X from Analog Devices Inc. is an excellent choice for designers looking for a high-performance DSP that can handle demanding signal processing tasks while maintaining power efficiency and minimizing design complexity.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess