EN
  • EN
  • DE

ADSP-BF524KBCZ-4C2

Part No ADSP-BF524KBCZ-4C2
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 400MHZ 289CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 289-LFBGA, CSPBGA
Case / Package 289-CSPBGA (12x12)
Family Name ADSP-BF524
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860508-ADSP-BF524KBCZ-4C2
Ultra Librarian 3D Model Ultra Librarian ADSP-BF524KBCZ-4C2 CAD Model

Description

The ADSP-BF524KBCZ-4C2 is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. This processor is part of the Blackfin family, which is renowned for its combination of a microcontroller architecture with a DSP engine, offering a versatile solution for embedded applications requiring high computational power and low power consumption.

Key Features:

  • Core Performance: The ADSP-BF524KBCZ-4C2 boasts a core frequency of up to 400 MHz, providing a balanced mix of processing power and efficiency for demanding applications.
  • Memory: It includes a large on-chip memory, featuring 148KB of instruction memory, 148KB of data memory, and 4MB of executable flash memory, enabling complex applications and algorithms to run smoothly.
  • Peripheral Set: This DSP is equipped with a rich set of peripherals, including Ethernet, USB, CAN, and UART interfaces, which facilitate easy communication and integration with other systems.
  • Power Efficiency: It operates at a voltage range of 0.85V to 1.30V, ensuring low power consumption and making it suitable for portable and battery-operated devices.
  • Package: The processor is housed in a 208-ball CSPBGA (Chip Scale Package Ball Grid Array) package, which helps in saving board space and is ideal for compact system designs.

Applications:

The ADSP-BF524KBCZ-4C2 is designed to cater to a wide array of applications, particularly in areas such as industrial control, automotive systems, communication infrastructure, and image processing. Its robust architecture allows for efficient real-time processing, which is critical in systems that require quick data throughput and low latency.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADSP-BF524KBCZ-4C2 is no exception. It is built to meet the high standards of reliability and performance that customers expect from Analog Devices, making it a trustworthy choice for your sophisticated electronic systems.

Whether you are developing advanced industrial automation systems, automotive electronics, or innovative communication devices, the ADSP-BF524KBCZ-4C2 offers the perfect blend of processing power, integrated features, and efficiency to drive your project's success.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6830 $71.3660
4+ $29.2785 $117.1140
7+ $28.3635 $198.5445
9+ $27.4486 $247.0374
11+ $26.5336 $291.8696
15+ $23.7888 $356.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess