EN
  • EN
  • DE

ADSP-BF514BBCZ4F16

Part No ADSP-BF514BBCZ4F16
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ 168CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory FLASH (16 Mbit)
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 168-CSPBGA (12x12)
Win Source Part Number 198842-ADSP-BF514BBCZ4F16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF514BBCZ4F16 CAD Model

Description

Analog Devices Inc. ADSP-BF514BBCZ4F16: A High-Performance Blackfin Embedded Processor

The ADSP-BF514BBCZ4F16 is a cutting-edge embedded processor from Analog Devices Inc., renowned for its high performance and integration. Designed as part of the Blackfin family, this processor is engineered to deliver exceptional signal processing capabilities and power efficiency, making it an ideal choice for a wide range of applications including industrial control, automotive systems, and digital imaging products.

Key Features and Benefits:

  • High-Performance Signal Processing: With its 16-bit/32-bit RISC-like architecture, the ADSP-BF514BBCZ4F16 provides an optimized computing solution for both control and signal processing tasks, allowing for a seamless execution of complex algorithms and real-time data processing.
  • Enhanced Integration: This processor comes with a rich set of peripherals and interfaces, including a Parallel Peripheral Interface (PPI), two Serial Peripheral Interfaces (SPI), UART, and CAN, which facilitate easy integration into a variety of system designs.
  • On-Chip Memory: The device features on-chip scratchpad RAM and L1 instruction and data caches, which enhance the overall system performance by reducing the latency in memory access during critical operations.
  • Clock Speed: Operating at a core clock speed of up to 400 MHz, the ADSP-BF514BBCZ4F16 is designed to handle high-throughput applications while maintaining power efficiency.
  • Power Management: With dynamic power management options, the processor can adjust the power consumption according to the processing load, contributing to energy savings and extending the battery life of portable devices.
  • Programmability: The Blackfin processor supports industry-standard C/C++ and assembly language programming, which simplifies development and reduces time-to-market.

Applications:

The versatility of the ADSP-BF514BBCZ4F16 makes it suitable for a multitude of applications, including:

  • Industrial automation and control systems
  • Automotive infotainment and driver assistance systems
  • Portable and handheld devices
  • Medical imaging and diagnostic equipment
  • Networked audio and video processing
  • Smart sensing applications

With its robust signal processing capabilities, high integration, and power efficiency, the ADSP-BF514BBCZ4F16 from Analog Devices Inc. represents a premier solution for designers seeking to enhance the performance and reduce the power footprint of their embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess