EN
  • EN
  • DE

ADSP-BF512BSWZ-4F4

Part No ADSP-BF512BSWZ-4F4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ LP 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory FLASH (4Mbit)
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP-EP (24x24)
Win Source Part Number 198841-ADSP-BF512BSWZ-4F4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512BSWZ-4F4 CAD Model

Description

Analog Devices Inc. ADSP-BF512BSWZ-4F4 Overview

The ADSP-BF512BSWZ-4F4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This product is part of the Blackfin family of processors, which are known for their powerful processing capabilities and flexibility, making them ideal for a wide range of applications, including industrial control, audio and video processing, automotive systems, and more.

Key Features

  • Core Performance: The ADSP-BF512BSWZ-4F4 features a core clock speed of 400 MHz, providing robust computational power for demanding signal processing tasks.
  • Memory: It comes with integrated memory, including 116KB of on-chip memory, which allows for efficient data handling and storage capabilities.
  • Peripheral Set: The device includes a rich set of peripherals such as UART, SPI, SPORT, and CAN interfaces, enabling easy communication with other devices and systems.
  • Power Efficiency: Designed with power efficiency in mind, this DSP is suitable for applications where power consumption is a critical factor.
  • Package: The processor is available in a 176-lead LQFP package, which is conducive to space-saving designs and is compatible with standard PCB manufacturing processes.

Applications

The versatility of the ADSP-BF512BSWZ-4F4 makes it an excellent choice for a myriad of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive audio and navigation systems
  • Image processing and machine vision
  • Portable medical devices
  • Instrumentation and measurement equipment

Design Support

Analog Devices Inc. provides comprehensive design support for the ADSP-BF512BSWZ-4F4, including technical documentation, application notes, and software development tools. This support helps designers to rapidly develop and deploy systems based on this DSP, reducing time-to-market and ensuring reliable operation in the field.

Whether you are designing a complex multimedia system or a precision control application, the ADSP-BF512BSWZ-4F4 offers a blend of performance, flexibility, and efficiency that can help to meet your design goals and create innovative solutions in a competitive marketplace.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess