EN
  • EN
  • DE

ADSP-BF504KCPZ-3F

Part No ADSP-BF504KCPZ-3F
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface CAN, EBI/EMI, I2C, IrDA, PPI, SPI, SPORT, UART/USART
Clock Rate 300MHz
Non-Volatile Memory FLASH (16MB)
On-Chip RAM 68kB
Voltage - I/O 3.30V
Voltage - Core 1.31V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Base Product Number ADSP-BF504
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 853055-ADSP-BF504KCPZ-3F
Ultra Librarian 3D Model Ultra Librarian ADSP-BF504KCPZ-3F CAD Model

Description

The ADSP-BF504KCPZ-3F is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This product is part of the Blackfin family of processors, which are known for their exceptional signal processing capabilities and low power consumption. The ADSP-BF504KCPZ-3F is designed to meet the demanding needs of embedded processing applications, including audio and video processing, industrial control, and instrumentation.

Key Features:

  • Core Processor: Blackfin
  • Series: Blackfin
  • Speed: 300MHz
  • No. of Cores: 1
  • No. of Timers/Counters: 3 Timer
  • Program Memory Type: FLASH
  • Program Memory Size: 64KB (64K x 8)
  • Data RAM Size: 16KB (8K x 16)
  • Interface Type: SPI, SPORT, PPI, I²C
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Package / Case: 64-LFCSP-VQ (9x9)
  • Supplier Device Package: 64-LFCSP-VQ (9x9)

Performance and Integration:

The ADSP-BF504KCPZ-3F boasts a high-speed core clocked at 300MHz, providing ample processing power for complex algorithms and signal processing tasks. The processor is equipped with 64KB of onboard flash memory for program storage, and 16KB of data RAM for efficient data handling. Its array of interfaces, including SPI, SPORT, PPI, and I²C, allows for versatile connectivity options, making it a flexible choice for a wide range of applications.

Reliability and Durability:

With an operating temperature range of -40°C to 85°C, the ADSP-BF504KCPZ-3F is built to perform reliably in harsh environments, ensuring consistent operation in both industrial and outdoor applications. The 64-LFCSP-VQ package ensures a compact footprint while offering robust performance.

Applications:

This DSP is ideal for applications that require high-speed deterministic processing. It can be used in audio and video processing equipment, automotive infotainment systems, industrial control systems, medical imaging devices, and other embedded processing applications that require a high level of signal computation and real-time data processing.

Conclusion:

The ADSP-BF504KCPZ-3F from Analog Devices Inc. represents a blend of performance, integration, and reliability. Its advanced features and robust design make it a smart choice for developers looking to leverage the power of Blackfin processors in their embedded systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess