The ADSP-2191MBST-140 is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) and other high-speed numeric processing applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed to deliver efficient, reliable performance for a wide range of industrial, communication, and multimedia applications.
Key Features:
- High Performance: The device operates at a clock speed of 140 MHz, providing a high level of processing power suitable for demanding applications.
- Integrated Memory: It comes with on-chip memory, including 16K bytes of RAM and 48K bytes of ROM, facilitating quick data access and storage.
- Flexible Peripheral Options: The ADSP-2191MBST-140 offers a variety of peripheral options such as serial ports, parallel ports, and timers, allowing for versatile system integration.
- Energy Efficient: Despite its high performance, the device is designed to be energy-efficient, making it ideal for portable and power-sensitive applications.
- Advanced Instruction Set: The DSP features an advanced instruction set optimized for digital signal processing tasks, which helps in accelerating computations and improving overall system performance.
Applications:
The ADSP-2191MBST-140 is suitable for a broad range of applications, including but not limited to:
- Telecommunications
- Audio and Video Processing
- Instrumentation and Control Systems
- Automotive Electronics
- Industrial Automation
Technical Specifications:
| Parameter |
Value |
| Clock Speed |
140 MHz |
| On-chip RAM |
16 KB |
| On-chip ROM |
48 KB |
| Operating Temperature |
-40°C to +85°C |
For engineers and designers seeking a robust DSP solution, the ADSP-2191MBST-140 by Analog Devices Inc. offers the perfect blend of performance, efficiency, and flexibility. Its comprehensive feature set and reliable operation make it an excellent choice for your high-speed numeric processing needs.