EN
  • EN
  • DE

ADSP-2189MBSTZ-266

Part No ADSP-2189MBSTZ-266
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 66MHz
Non-Volatile Memory External
On-Chip RAM 192kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 077853-ADSP-2189MBSTZ-266
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2189MBSTZ-266 CAD Model

Description

The ADSP-2189MBSTZ-266 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing power and efficiency in complex signal processing applications. This DSP is part of the ADSP-218x family, which is widely recognized for its ease of use and integration into a variety of electronic systems.

Key Features:

  • Clock Speed: The ADSP-2189MBSTZ-266 operates at a clock speed of 266 MHz, providing rapid data processing capabilities for time-sensitive tasks.
  • On-Chip Memory: It is equipped with 80KB of on-chip RAM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Instruction Set: This DSP features a rich instruction set optimized for digital signal processing, which includes arithmetic, logic, and data move operations, as well as specialized instructions for algorithms commonly used in signal processing.
  • Peripheral Support: It supports a variety of peripherals, including serial ports, timers, and a host interface, enabling easy communication with other components in a system.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2189MBSTZ-266 is suitable for applications where power consumption is a critical factor.
  • Package: The device comes in a 128-lead LQFP (Low Profile Quad Flat Package) surface-mount package, which is ideal for space-constrained applications.

Applications:

The ADSP-2189MBSTZ-266 is versatile and can be used in a wide range of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Industrial control systems
  • Instrumentation
  • Medical imaging

Why Choose ADSP-2189MBSTZ-266?

With its high clock speed, ample on-chip memory, and comprehensive instruction set, the ADSP-2189MBSTZ-266 from Analog Devices Inc. is an excellent choice for designers looking for a DSP that balances performance with power efficiency. Its support for multiple peripherals and compact package make it a flexible solution for a multitude of signal processing applications, ensuring that your system can handle complex tasks with ease.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5497 $115.8479
11+ $16.0325 $176.3575
15+ $15.5153 $232.7295
20+ $14.9981 $299.9620
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 901 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess