EN
  • EN
  • DE

ADSP-2188NBSTZ-320

Part No ADSP-2188NBSTZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.90V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number ADSP-2188
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717597-ADSP-2188NBSTZ-320
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2188NBSTZ-320 CAD Model

Description

Analog Devices ADSP-2188NBSTZ-320: High-Performance Digital Signal Processor

The ADSP-2188NBSTZ-320 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding requirements of high-speed signal processing applications. This processor is part of the ADSP-218x family, which is renowned for its exceptional performance, integration, and power efficiency. The ADSP-2188NBSTZ-320 is particularly suited for applications in communications, audio processing, industrial control, and biomedical signal processing.

With a core operating speed of 320 MHz, this DSP offers a perfect balance between high-speed processing and low power consumption. The processor is built on a 16-bit fixed-point architecture, which provides ample precision for a wide range of applications while maintaining efficient use of memory and resources.

Key Features of the ADSP-2188NBSTZ-320:

  • High Performance: With a processing speed of 320 MHz, this DSP can execute up to 320 million instructions per second (MIPS), enabling the handling of complex algorithms and real-time data processing.
  • On-Chip Memory: It includes on-chip memory, which consists of RAM and ROM, facilitating fast access to data and instructions, and reducing the need for external memory components.
  • Peripheral Support: The device offers a variety of peripherals, such as serial ports, timers, and a host interface, which allow for easy integration into a system and communication with other devices.
  • Flexible Power Management: The ADSP-2188NBSTZ-320 incorporates power management features that enable it to operate in different power modes, optimizing power consumption for various application demands.

The ADSP-2188NBSTZ-320 is available in a compact 100-lead LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications. Its robust design and wide operating temperature range make it reliable for use in harsh environments.

Analog Devices Inc. provides extensive support for the ADSP-2188NBSTZ-320, including development tools, software libraries, and reference designs, which accelerates the development cycle and helps bring products to market faster. Whether you're designing a sophisticated communication system or an advanced audio platform, the ADSP-2188NBSTZ-320 offers the performance and features necessary to create innovative and effective solutions.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess