EN
  • EN
  • DE

ADSP-2187LKST-210

Part No ADSP-2187LKST-210
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 52MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2187L
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 713461-ADSP-2187LKST-210
Ultra Librarian 3D Model Ultra Librarian ADSP-2187LKST-210 CAD Model

Description

The ADSP-2187LKST-210 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a renowned leader in the semiconductor industry. This processor is part of the ADSP-218x family, known for their exceptional processing power and efficiency, making them ideal for a wide range of applications including audio processing, industrial control, and telecommunications.

Key Features

  • High-Speed Processing: With a core frequency of up to 210 MHz, this DSP is capable of delivering high-speed computational performance, which is essential for real-time signal processing tasks.
  • On-Chip Memory: The device includes integrated static random-access memory (SRAM), providing quick access to data and instructions for efficient processing.
  • Flexible Peripheral Options: A variety of peripherals are available, including serial ports, parallel ports, and timers, which allow for flexible interfacing with other devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-2187LKST-210 is suitable for battery-powered and portable applications, where power management is critical.
  • Robust Instruction Set: The DSP features a rich instruction set optimized for digital signal processing tasks, which enables developers to implement complex algorithms and signal processing functions with ease.

Applications

The versatility of the ADSP-2187LKST-210 allows it to be used in a multitude of applications. It excels in scenarios that require intensive signal processing such as voice and speech processing, audio and video compression, industrial process control, medical imaging, and instrumentation. Its robust design also makes it an excellent choice for harsh environments where reliability and durability are paramount.

Technical Specifications

  • Core Frequency: Up to 210 MHz
  • On-chip Memory: Integrated SRAM
  • Operating Temperature Range: -40°C to +85°C
  • Package: LQFP-100
  • Supply Voltage: 2.25V to 2.75V

In conclusion, the ADSP-2187LKST-210 from Analog Devices Inc. stands out as a robust and versatile DSP solution that can meet the demands of complex digital signal processing applications, while maintaining efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8257 $80.8257
2+ $78.3009 $156.6018
3+ $75.7749 $227.3247
4+ $73.2489 $292.9956
6+ $65.6710 $394.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess