EN
  • EN
  • DE

ADSP-2186LKST-115

Part No ADSP-2186LKST-115
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 28.8MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2186L
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559540-ADSP-2186LKST-115
Ultra Librarian 3D Model Ultra Librarian ADSP-2186LKST-115 CAD Model

Description

The ADSP-2186LKST-115 is a high-performance digital signal processor (DSP) from the esteemed Analog Devices Inc., a leading manufacturer known for its innovative and reliable integrated circuits. This DSP is part of the ADSP-218x family, which is renowned for its exceptional processing power and flexibility, making it an ideal choice for a wide range of applications that require efficient signal processing capabilities.

Key Features:

  • High Processing Speed: The ADSP-2186LKST-115 boasts a 16-bit fixed-point architecture that allows for high-speed mathematical computations, essential for real-time signal processing tasks.
  • Large On-chip Memory: With a substantial amount of on-chip memory, this DSP can handle complex algorithms and large data sets without the need for external memory, thereby reducing system costs and complexity.
  • Flexible Peripheral Options: It includes a variety of peripherals such as serial ports, parallel ports, and timers, which provide the necessary interfaces for connecting to other devices and systems.
  • Low Power Consumption: Designed for energy efficiency, the ADSP-2186LKST-115 operates at a low power level, making it suitable for battery-powered or energy-sensitive applications.
  • High Integration: It integrates several functional blocks within a single chip, reducing the need for additional components and simplifying the design of the end product.
  • Extended Temperature Range: This DSP can operate reliably in a wide temperature range, ensuring consistent performance in harsh environmental conditions.

Applications:

The versatility of the ADSP-2186LKST-115 makes it an excellent choice for various applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Industrial control systems
  • Instrumentation
  • Automotive electronics

Technical Specifications:

Parameter Value
Clock Speed 115 MHz
On-chip Memory Integrated
Operating Temperature -40°C to +85°C
Package Surface Mount

In summary, the ADSP-2186LKST-115 from Analog Devices Inc. is a robust and highly capable digital signal processor that offers designers a powerful platform for developing sophisticated signal processing solutions across a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess