EN
  • EN
  • DE

ADSP-2185LBSTZ-210

Part No ADSP-2185LBSTZ-210
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 52MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.analog.com
Win Source Part Number 717596-ADSP-2185LBSTZ-210
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2185L
Introduction Date December 11, 1997
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-2185LBSTZ-210 CAD Model

Description

Product Overview: ADSP-2185LBSTZ-210 from Analog Devices Inc.

The ADSP-2185LBSTZ-210 is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This integrated circuit is part of the ADSP-218x family, known for its exceptional processing power and efficiency, making it an ideal choice for a wide range of signal processing applications.

Key Features

  • High-Speed Processing: The ADSP-2185LBSTZ-210 operates at a speed of 210 MHz, providing rapid data processing capabilities essential for real-time applications.
  • Memory: It comes with on-chip memory, including 16k words of PM RAM and 4k words of DM RAM, allowing for efficient data management and storage.
  • Peripheral Support: This DSP supports a variety of peripherals, including serial ports, timers, and host interface ports, which enhance its versatility in system integration.
  • Instruction Set: The processor utilizes a rich instruction set optimized for digital signal processing tasks, ensuring efficient execution of complex algorithms.
  • Power Management: It features power-down modes that significantly reduce power consumption, making it suitable for portable and power-sensitive applications.

Applications

The ADSP-2185LBSTZ-210 is designed for applications that demand high-speed and accurate digital signal processing. Some of the common applications include:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Medical imaging
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADSP-2185LBSTZ-210 is no exception. This DSP is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding environments.

Package and Availability

The ADSP-2185LBSTZ-210 comes in a 100-pin LQFP (Low Profile Quad Flat Package) that is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Its availability may vary, so interested buyers should check with authorized distributors or directly with Analog Devices Inc. for current stock and pricing information.

In summary, the ADSP-2185LBSTZ-210 DSP from Analog Devices Inc. represents a blend of speed, efficiency, and versatility, making it a top choice for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 449 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess