EN
  • EN
  • DE

ADSP-2184BSTZ-160

Part No ADSP-2184BSTZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 20kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1142215-ADSP-2184BSTZ-160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2184
Introduction Date May 11, 1999
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-2184BSTZ-160 CAD Model

Description

Analog Devices Inc. ADSP-2184BSTZ-160 DSP Microprocessor

The ADSP-2184BSTZ-160 is a high-performance digital signal processing (DSP) microprocessor from the renowned semiconductor manufacturer Analog Devices Inc. This advanced DSP is part of the ADSP-218x family, which is known for its exceptional computational power and efficiency, making it an ideal choice for a wide range of applications including audio processing, telecommunications, industrial control, and consumer electronics.

Key Features:

  • High Clock Speed: The ADSP-2184BSTZ-160 operates at a clock speed of 160 MHz, providing rapid processing capabilities for complex algorithms and real-time data processing tasks.
  • Optimized Architecture: It features a 16-bit fixed-point architecture that is optimized for efficient execution of digital signal processing algorithms, ensuring smooth and reliable performance.
  • On-chip Memory: The device includes integrated on-chip memory, featuring 80K bytes of RAM, which allows for quick data access and manipulation without the need for external memory components.
  • Peripheral Support: A variety of peripherals, including serial ports, timers, and parallel ports, are integrated into the chip to facilitate communication and control in embedded systems.
  • Power Efficiency: The ADSP-2184BSTZ-160 is designed with power efficiency in mind, making it suitable for portable and power-sensitive applications.

Applications:

The versatility of the ADSP-2184BSTZ-160 makes it an excellent choice for a multitude of applications. In the audio domain, it can be used for sound synthesis, effects processing, and active noise cancellation. Its high-speed processing capabilities enable it to handle complex telecommunications tasks such as modulation/demodulation, encoding/decoding, and echo cancellation. For industrial applications, it can be utilized in motor control, sensor data processing, and real-time diagnostics. In consumer electronics, it finds its place in high-definition video processing, gaming consoles, and smart home devices.

Package and Availability:

The ADSP-2184BSTZ-160 comes in a 128-lead LQFP (Low Profile Quad Flat Package) that is designed to minimize space on printed circuit boards while allowing for efficient thermal management. Analog Devices Inc. ensures availability and support for this processor, providing detailed technical documentation and development tools to facilitate integration and shorten design cycles.

With its robust feature set and flexible applications, the ADSP-2184BSTZ-160 is a powerful solution for any designer looking to leverage high-speed digital signal processing in their next project.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess