EN
  • EN
  • DE

ADSP-2183KSTZ-133

Part No ADSP-2183KSTZ-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 33.3MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 128-LQFP
Supplier Device Package 128-TQFP (14x20)
Base Product Number ADSP-2183
Standard Package 9 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910973-ADSP-2183KSTZ-133
Ultra Librarian 3D Model Ultra Librarian ADSP-2183KSTZ-133 CAD Model

Description

Analog Devices Inc. ADSP-2183KSTZ-133 Overview

The ADSP-2183KSTZ-133 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing power and versatility in handling complex signal processing tasks. This DSP is part of the ADSP-218x family, which is well-suited for applications requiring efficient data manipulation, real-time processing, and multitasking capabilities.

Key Features

  • Clock Speed: The ADSP-2183KSTZ-133 operates at a clock speed of 133 MHz, enabling rapid data processing and execution of instructions, which is crucial for time-sensitive applications.
  • Architecture: It is built on a 16-bit fixed-point architecture, which provides a good balance between precision and performance, making it ideal for audio processing, industrial control, and telecommunications.
  • On-Chip Memory: This DSP comes with integrated memory, including 16K x 24-bit words of on-chip program RAM and 4K x 16-bit words of data RAM, ensuring efficient handling of programs and data.
  • I/O Processing: The ADSP-2183KSTZ-133 is equipped with a variety of peripherals and interfaces, including serial ports, parallel ports, and timers, to facilitate communication with external devices and systems.
  • Power Management: Analog Devices Inc. has designed this DSP with power management features that allow for reduced power consumption during idle or low-activity periods, making it suitable for power-sensitive applications.

Applications

The versatility of the ADSP-2183KSTZ-133 makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Audio and speech signal processing
  • Telecommunications, including modems and wireless communication systems
  • Industrial control systems
  • Instrumentation and measurement equipment
  • Automotive electronics

Package and Quality Assurance

The ADSP-2183KSTZ-133 is available in a 128-lead LQFP (Low Profile Quad Flat Package) that offers a compact footprint for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and the product is subjected to rigorous testing and verification to guarantee performance and reliability.

For developers and engineers seeking a robust and reliable DSP solution, the ADSP-2183KSTZ-133 from Analog Devices Inc. presents a compelling option, providing the necessary power and flexibility to drive complex signal processing tasks efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess