EN
  • EN
  • DE

ADSP-2183KST-133

Part No ADSP-2183KST-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 33.3MHz 52MIPS 128-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173533-ADSP-2183KST-133
Popularity Medium
Supply and Demand Status Balance
Family Name ADSP-2183
Introduction Date January 26, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2183KST-133 CAD Model

Description

The ADSP-2183KST-133 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This product is part of the ADSP-21xx series, which is well-known for its exceptional computational power and efficiency, making it an ideal choice for a wide array of applications, including audio processing, telecommunications, industrial control, and instrumentation.

Key Features:

  • High Clock Speed: Operating at a frequency of 133MHz, the ADSP-2183KST-133 delivers rapid processing capabilities that are crucial for real-time signal processing tasks.
  • Memory: Equipped with a large on-chip static RAM, it offers ample space for both data and program storage, facilitating complex algorithms and buffering requirements.
  • Architecture: The processor features a 16-bit fixed-point architecture that provides a good balance between dynamic range and computational efficiency.
  • I/O Peripherals: A variety of integrated peripherals, including serial ports and parallel interfaces, provide versatile connectivity options for different system requirements.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2183KST-133 is suitable for applications where power consumption is a critical factor.

Applications:

The ADSP-2183KST-133 is versatile enough to be used in a multitude of applications. In the audio domain, it can be used for effects processing, active noise cancellation, and audio synthesis. In telecommunications, it can handle tasks such as echo cancellation, speech compression, and modem implementations. For industrial and instrumentation applications, the DSP is capable of sensor data analysis, motor control, and real-time diagnostics.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADSP-2183KST-133 is built to meet high standards, ensuring stable and reliable performance in even the most demanding environments. Whether it's used in commercial, industrial, or military applications, this DSP stands up to the challenge with robustness and precision.

With its combination of speed, efficiency, and integrated features, the ADSP-2183KST-133 from Analog Devices Inc. represents a powerful solution for any DSP application requiring high-speed data processing and real-time performance.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0817 $78.2451
6+ $21.4005 $128.4030
9+ $20.7317 $186.5853
12+ $20.0630 $240.7560
15+ $19.3942 $290.9130
20+ $17.3878 $347.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess