The ADSP-2173BST-80 is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) and other high-speed numeric processing applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed to deliver exceptional performance for a wide range of applications in the industrial, communication, automotive, and consumer electronics sectors.
Key Features:
- High Performance DSP Core: The core of the ADSP-2173BST-80 is capable of executing up to 80 MIPS (Million Instructions Per Second), making it suitable for demanding signal processing tasks.
- On-Chip Memory: It includes integrated static RAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components.
- Flexible Peripheral Options: This DSP comes equipped with a variety of peripherals including serial ports, timers, and parallel I/O, providing versatility in system design.
- Power Efficiency: Designed with power efficiency in mind, the ADSP-2173BST-80 maintains high performance while minimizing power consumption.
- Easy Integration: With its industry-standard architecture, this DSP integrates easily into existing hardware and software environments.
Applications:
The ADSP-2173BST-80 is ideal for a variety of applications, such as:
- Advanced audio and video processing
- Automotive control systems
- Wireless communication systems
- Industrial control and automation
- Medical imaging systems
Technical Specifications:
| Parameter |
Value |
| Clock Frequency |
80 MHz |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
QFP-100 |
| Supply Voltage |
Typically 5V |
The ADSP-2173BST-80 by Analog Devices Inc. is a robust DSP solution that combines performance, efficiency, and versatility, making it an excellent choice for designers who require a reliable and powerful processing component.