EN
  • EN
  • DE

ADSP-2171KST-104

Part No ADSP-2171KST-104
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 26MHz
Non-Volatile Memory External
On-Chip RAM 10kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 128-BQFP
Supplier Device Package 128-PQFP (28x28)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559522-ADSP-2171KST-104
Ultra Librarian 3D Model Ultra Librarian ADSP-2171KST-104 CAD Model

Description

ADSP-2171KST-104: High-Performance Digital Signal Processor

The ADSP-2171KST-104 is a powerful digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Engineered to deliver exceptional performance, this DSP is part of the ADSP-2100 family, well-known for its high-speed numeric processing capabilities. The ADSP-2171KST-104 is designed to tackle complex algorithms and signal processing tasks with ease, making it an ideal choice for a wide range of applications in telecommunications, audio processing, industrial control, and more.

Core Features:

  • High Processing Power: With a 40 MHz core processing speed, this DSP can execute up to 40 million instructions per second (MIPS), ensuring swift and efficient data handling.
  • On-chip Memory: It comes equipped with 16K words of on-chip RAM, facilitating rapid access to data and instructions, which is crucial for real-time processing requirements.
  • Flexible Peripheral Options: The ADSP-2171KST-104 includes a variety of peripherals such as serial ports, parallel ports, and timers, enabling versatile interfacing with other components and systems.
  • Energy Efficient: This DSP operates at a low power consumption rate, making it suitable for portable and power-sensitive applications.
  • Robust Instruction Set: The processor features a rich instruction set optimized for DSP operations, including multiply-accumulate and other arithmetic operations critical for signal processing tasks.

Applications:

The ADSP-2171KST-104 excels in environments where rapid signal processing is essential. It is widely used in:

  • Audio and speech processing
  • Telecommunication infrastructure
  • Image and video processing
  • Instrumentation and control systems
  • Automotive electronics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADSP-2171KST-104 is no exception. This DSP is manufactured to the highest industry standards, ensuring reliability and longevity in even the most demanding applications. With its robust design and advanced features, the ADSP-2171KST-104 is a testament to Analog Devices' leadership in signal processing technology.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess