EN
  • EN
  • DE

ADSP-21584KBCZ-5A

Part No ADSP-21584KBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2XSHARC(NO ARM&REDUCED CONN)DUAL /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 500MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 640kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADSP-21584
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names -2735-ADSP-21584KBCZ-5A
Standard Package 1
Win Source Part Number 1021558-ADSP-21584KBCZ-5A
Ultra Librarian 3D Model Ultra Librarian ADSP-21584KBCZ-5A CAD Model

Description

ADSP-21584KBCZ-5A Image

The ADSP-21584KBCZ-5A is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to meet the demanding requirements of a wide range of applications, including automotive, audio, industrial control, and consumer electronics, offering an optimal balance between performance and power efficiency.

At the heart of this processor is Analog Devices' advanced Sharc+® core, which delivers superior signal processing capabilities with a 32-bit floating-point architecture. This allows for high-precision calculations, making it ideal for complex algorithms and real-time data processing tasks. With a clock speed of up to 500 MHz, the ADSP-21584KBCZ-5A ensures fast and efficient operation, enabling it to handle multiple tasks simultaneously without compromising performance.

The DSP is equipped with a rich set of features, including a large on-chip memory, integrated peripherals, and a flexible input/output interface that simplifies system integration. Its on-chip memory is designed to reduce latency and increase data throughput, ensuring that applications run smoothly and responsively. Moreover, the ADSP-21584KBCZ-5A supports a variety of external memory interfaces, providing the flexibility to expand the system's memory capacity as needed.

For developers, the ADSP-21584KBCZ-5A is supported by Analog Devices' comprehensive CrossCore Embedded Studio (CCES) software development environment. This environment includes an array of development tools, such as compilers, debuggers, and libraries, which streamline the development process and help reduce time to market.

The processor comes in a robust, 289-ball CSP_BGA package, which ensures reliable connectivity and a compact footprint for space-constrained applications. With its combination of performance, efficiency, and integration features, the ADSP-21584KBCZ-5A from Analog Devices Inc. is an exceptional choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess