EN
  • EN
  • DE

ADSP-21584KBCZ-4A

Part No ADSP-21584KBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2XSHARC DUALDDR,HPCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 349-LFBGA, CSPBGA
Case / Package 349-CSPBGA (19x19)
Family Name ADSP-21584
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910971-ADSP-21584KBCZ-4A
Ultra Librarian 3D Model Ultra Librarian ADSP-21584KBCZ-4A CAD Model

Description

ADSP-21584KBCZ-4A - High-Performance Digital Signal Processor

The ADSP-21584KBCZ-4A is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of signal processing applications. This processor is part of the ADSP-2158x series, known for their high precision and processing power, making them ideal for advanced audio, automotive, and industrial systems.

Featuring a 32-bit floating-point architecture, the ADSP-21584KBCZ-4A provides a high level of computational accuracy and dynamic range, which is critical for applications requiring precise numerical operations. The DSP operates at a core frequency that enables fast processing speeds, ensuring that even the most demanding applications are handled with ease.

This DSP is equipped with a rich set of peripherals and interfaces, including high-speed serial ports, integrated DDR memory controllers, and flexible input/output options. These features facilitate easy integration into a system and allow for seamless communication with other components. With its advanced peripheral set, the ADSP-21584KBCZ-4A can handle complex tasks such as multi-channel audio processing, advanced motor control, and sophisticated algorithm implementations.

The ADSP-21584KBCZ-4A also boasts power efficiency, which is crucial for portable and energy-sensitive applications. Analog Devices Inc. has designed this DSP with power management features that enable reduced power consumption without sacrificing performance, thereby extending the battery life of portable devices and reducing the thermal footprint in embedded systems.

Developers will appreciate the comprehensive development tools and software support provided by Analog Devices, which include crosscore development environments and performance libraries. These tools help to streamline the development process, from initial prototyping to final product deployment.

Overall, the ADSP-21584KBCZ-4A is a versatile and powerful DSP that offers a perfect blend of performance, flexibility, and efficiency. Whether it's for high-end audio equipment, automotive systems, or complex industrial applications, this processor is engineered to meet the rigorous demands of modern signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4047 $98.8094
3+ $40.5372 $121.6116
5+ $39.2704 $196.3520
7+ $38.0036 $266.0252
8+ $36.7368 $293.8944
11+ $32.9364 $362.3004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess