EN
  • EN
  • DE

ADSP-21573KBCZ4D10

Part No ADSP-21573KBCZ4D10
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARC DDR BGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SHARC®
Package Tray
Product Status Obsolete
Type Fixed/Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory External
On-Chip RAM 1.768MB
Voltage - I/O 3.30V
Voltage - Core 1.1V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
MSL Level 3 (168 Hours)
Other Names 505-ADSP-21573KBCZ4D10
Standard Package 1
Win Source Part Number 1210096-ADSP-21573KBCZ4D10
Ultra Librarian 3D Model Ultra Librarian ADSP-21573KBCZ4D10 CAD Model

Description

ADSP-21573KBCZ4D10 - A High-Performance Digital Signal Processor from Analog Devices Inc.

The ADSP-21573KBCZ4D10 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This DSP is part of the ADSP-2157x series, which is known for its high integration, exceptional performance, and low power consumption. It is designed to cater to a wide range of applications, including audio processing, industrial control, instrumentation, and defense systems.

At the heart of the ADSP-21573KBCZ4D10 lies a powerful 32-bit SHARC processor that can handle complex algorithms and processing tasks with ease. This processor is capable of delivering up to 10 GFLOPs of peak performance, which makes it suitable for demanding signal processing applications. The device operates at a core frequency of up to 450 MHz, providing the speed necessary for real-time processing requirements.

The ADSP-21573KBCZ4D10 is equipped with a rich set of peripherals and interfaces to ensure seamless integration into a variety of systems. It includes a DDR2/DDR3 memory controller, enabling high-speed data transfer and ample storage for complex algorithms and data sets. Additionally, the device features a variety of communication interfaces such as SPI, UART, CAN, and Gigabit Ethernet, which facilitate easy connectivity and data exchange with other system components.

With its dual-channel 12-bit ADCs and DACs, the ADSP-21573KBCZ4D10 offers excellent analog I/O capabilities, making it ideal for applications that require precise analog-to-digital or digital-to-analog conversion. The DSP also supports a range of audio interfaces, including I2S and TDM, allowing for high-quality audio processing and multi-channel audio systems.

For enhanced security and reliability, the ADSP-21573KBCZ4D10 incorporates a secure boot feature and error correction code (ECC) memory protection. These features ensure that the system boots from authenticated code and that data integrity is maintained during operation.

Overall, the ADSP-21573KBCZ4D10 from Analog Devices Inc. is a robust and versatile DSP that offers the perfect blend of performance, integration, and power efficiency. It stands as an ideal solution for developers and engineers looking to create sophisticated signal processing systems with stringent performance and reliability requirements.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess