EN
  • EN
  • DE

ADSP-21565KSWZ10

Part No ADSP-21565KSWZ10
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 1000 MGHZ SHARC IN AN LQFP PACKA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 1GHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 1.625MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 120-LQFP Exposed Pad
Supplier Device Package 120-LQFP-EP (14x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 505-ADSP-21565KSWZ10,-2735-ADSP-21565KSWZ10
Standard Package 1
Win Source Part Number 1224274-ADSP-21565KSWZ10
Ultra Librarian 3D Model Ultra Librarian ADSP-21565KSWZ10 CAD Model

Description

The ADSP-21565KSWZ10 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This DSP is part of the ADSP-2156x series, which is designed to provide optimal solutions for demanding audio and video processing, industrial control, and instrumentation applications.

Key Features:

  • Performance: The ADSP-21565KSWZ10 operates at a core frequency of up to 1.0 GHz, delivering a remarkable level of processing power suitable for high-speed signal processing tasks.
  • Architecture: It is based on the SHARC+ dual-core architecture, which combines the SHARC 32-bit and 40-bit floating-point engine with the ARM Cortex-A5 system control unit. This dual-core architecture enables efficient multitasking and system management.
  • Memory: The DSP comes with an integrated memory system that includes 1MB of L1 SRAM and up to 512KB of L2 SRAM, providing ample space for code and data storage.
  • I/O and Peripherals: A rich set of peripherals supports a wide array of interfaces, including USB, UART, SPI, I2C, and CAN, making it highly versatile for various system integration needs.
  • Power Efficiency: The ADSP-21565KSWZ10 is designed with power efficiency in mind, featuring flexible power-down options to minimize power consumption during idle periods.

Applications:

The ADSP-21565KSWZ10 is ideal for a range of applications that require robust signal processing capabilities, including:

  • Professional and consumer audio systems
  • Home theater and automotive infotainment
  • Industrial control systems
  • Medical imaging equipment
  • Instrumentation and test equipment

With its advanced features and high-performance capabilities, the ADSP-21565KSWZ10 from Analog Devices Inc. is an excellent choice for developers looking to create sophisticated systems that require reliable and efficient signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4478 $58.8956
5+ $24.1624 $120.8120
8+ $23.4072 $187.2576
11+ $22.6522 $249.1742
14+ $21.8971 $306.5594
18+ $19.6319 $353.3742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess