EN
  • EN
  • DE

ADSP-21489KSWZ-4B

Part No ADSP-21489KSWZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP-EP (24x24)
Win Source Part Number 084919-ADSP-21489KSWZ-4B
Family Name ADSP-21489
Introduction Date August 26, 2009
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-21489KSWZ-4B CAD Model

Description

Analog Devices Inc. ADSP-21489KSWZ-4B

The ADSP-21489KSWZ-4B is a high-performance digital signal processor (DSP) from Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This DSP is part of the SHARC® processor family, which is known for its exceptional computational power and efficiency, making it an ideal choice for a wide range of audio and industrial applications.

With a 32-bit, floating-point architecture, the ADSP-21489KSWZ-4B provides precision and dynamic range that is critical for professional audio and complex numeric applications. The processor operates at a core frequency of 400MHz, offering a peak performance of 2.4 billion floating-point operations per second (GFLOPS). This level of performance allows for efficient handling of complex algorithms and real-time processing tasks.

The device is equipped with a rich set of peripherals, including serial ports, parallel ports, and timers, which facilitate easy interfacing with other components in a system. Its integrated memory controller supports a variety of external memory types, such as SDRAM, DDR2, and flash memory, providing flexibility in system design and ensuring ample storage for code and data.

One of the key features of the ADSP-21489KSWZ-4B is its Link Port interface, which enables direct streaming of data between SHARC processors without consuming core processing time. This feature is particularly useful in applications requiring high-speed data transfers, such as multi-channel audio systems and advanced communication systems.

The processor also includes an array of application-specific hardware accelerators, which offload certain tasks from the main processing core, allowing it to focus on more critical processing functions. These accelerators include FIR, IIR, and FFT accelerators, which are essential for digital filtering and signal analysis tasks commonly encountered in audio processing and wireless communication applications.

In terms of packaging, the ADSP-21489KSWZ-4B comes in a 100-lead LQFP (Low Profile Quad Flat Package) which is suitable for space-constrained applications while providing adequate thermal performance.

Overall, the ADSP-21489KSWZ-4B from Analog Devices Inc. stands out as a powerful and versatile DSP solution, ideal for designers seeking to develop advanced digital signal processing systems with stringent performance and efficiency requirements.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9376 $53.8128
7+ $14.7180 $103.0260
11+ $14.2581 $156.8391
15+ $13.7982 $206.9730
19+ $13.3382 $253.4258
26+ $11.9584 $310.9184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess