EN
  • EN
  • DE

ADSP-21489BSWZ-3B

Part No ADSP-21489BSWZ-3B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor | IC CCD SIGNAL PROCESSOR 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 350MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Family Part Number ADSP-21489
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1142205-ADSP-21489BSWZ-3B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21489BSWZ-3B CAD Model

Description

ADSP-21489BSWZ-3B - A High-Performance Signal Processor

The ADSP-21489BSWZ-3B is a powerful digital signal processor (DSP) from Analog Devices Inc., designed to cater to the demanding needs of audio processing, industrial control, and other high-performance signal processing applications. This DSP is part of the SHARC® family, which is renowned for its exceptional core and memory performance, and it provides a perfect blend of processing power, on-chip memory, and I/O capabilities to handle complex algorithms and data-intensive tasks.

Key Features

  • Processing Power: At the heart of the ADSP-21489BSWZ-3B is a 32-bit SHARC processor that can run at a clock speed of up to 400 MHz, delivering an impressive 2400 MFLOPS of processing power. This allows for efficient real-time processing of high-bandwidth data streams and complex algorithms.
  • Memory: The device is equipped with 5MB of integrated memory, including both static random-access memory (SRAM) and read-only memory (ROM), which facilitates rapid data access and storage without the need for external memory components.
  • I/O Flexibility: A comprehensive set of peripherals, including SPI, UART, CAN, and parallel peripheral interface (PPI), provides flexible options for interfacing with other devices and systems. Additionally, the Link Port facility enables efficient system expansion and direct streaming of data between processors.
  • Power Efficiency: The ADSP-21489BSWZ-3B is designed with power efficiency in mind, featuring a variety of power-saving modes to reduce energy consumption during periods of low activity without compromising performance.

Applications

The ADSP-21489BSWZ-3B is suitable for a wide range of applications, including:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Medical imaging equipment
  • Instrumentation and measurement devices

Conclusion

With its powerful processing capabilities, extensive memory, and versatile I/O options, the ADSP-21489BSWZ-3B from Analog Devices Inc. stands out as a top choice for engineers and developers looking for a DSP that can handle complex tasks while maintaining high efficiency. Whether it's for advanced audio processing, real-time control, or any other high-performance signal processing application, this SHARC processor is engineered to deliver optimal results.

You May Also Be Interested in

NXP / Nexperia
Lowest to $4.8207
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0412 $64.0824
5+ $26.2903 $131.4515
7+ $25.4687 $178.2809
10+ $24.6472 $246.4720
13+ $23.8256 $309.7328
17+ $21.3608 $363.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess