EN
  • EN
  • DE

ADSP-21487KSWZ-4BB

Part No ADSP-21487KSWZ-4BB
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP/DSC / SHARC Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Preliminary
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Manufacturer Pack Quantity 1
MSL Level Vendor Undefined
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813257-ADSP-21487KSWZ-4BB
Ultra Librarian 3D Model Ultra Librarian ADSP-21487KSWZ-4BB CAD Model

Description

ADSP-21487KSWZ-4BB: High-Performance Digital Signal Processor

The ADSP-21487KSWZ-4BB is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional performance for demanding signal processing applications. This processor is part of the SHARC® family, which is renowned for its high computational power and large on-chip memory, making it ideal for a wide range of audio, video, and control processing tasks.

Key Features:

  • High Performance: With its core running at 400 MHz, the ADSP-21487 offers a peak performance of 2.4 GFLOPs, enabling real-time processing of complex algorithms.
  • Integrated Memory: It comes equipped with 5 Mbits of on-chip RAM, which can be accessed without external delays, ensuring swift data processing and reduced system complexity.
  • Flexible Peripheral Set: The device includes a variety of peripherals such as UART, SPI, SPORT, and I2C interfaces, allowing for easy communication with other devices in the system.
  • Link Port: A high-speed link port enables efficient system expansion and multi-processor systems, facilitating scalable designs.

Applications:

The ADSP-21487KSWZ-4BB is highly versatile and is used in a variety of applications, including:

  • Professional and automotive audio processing
  • Industrial control systems
  • Medical imaging systems
  • Instrumentation and measurement devices

Design Support:

Analog Devices Inc. provides comprehensive design support for the ADSP-21487KSWZ-4BB, including reference designs, development tools, and detailed technical documentation. This ensures that engineers can reduce development time and bring products to market faster.

Package and Quality:

The DSP is available in a 100-lead LQFP package, which is designed for optimal thermal performance and space-saving on the PCB. Additionally, the product is supported by Analog Devices' commitment to quality, providing reliable and consistent performance for the lifespan of the application.

With its powerful processing capabilities, large integrated memory, and extensive peripheral set, the ADSP-21487KSWZ-4BB from Analog Devices Inc. stands out as an excellent choice for developers seeking a high-performance DSP solution.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2741 $72.2741
2+ $59.3023 $118.6046
4+ $57.4485 $229.7940
5+ $55.5959 $277.9795
6+ $53.7422 $322.4532
8+ $48.1831 $385.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess