EN
  • EN
  • DE

ADSP-21479KCPZ-1A

Part No ADSP-21479KCPZ-1A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARK 200MHZ 88LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 88-VFQFN Exposed Pad, CSP
Case / Package 88-LFCSP-VQ (12x12)
Family Name ADSP-21479
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860492-ADSP-21479KCPZ-1A
Ultra Librarian 3D Model Ultra Librarian ADSP-21479KCPZ-1A CAD Model

Description

The ADSP-21479KCPZ-1A from Analog Devices Inc. is a high-performance digital signal processor that belongs to the SHARC® family, known for its exceptional core and memory performance. This processor is designed to support complex signal processing tasks in various applications, including automotive audio and navigation systems, professional audio equipment, and industrial control systems.

Key Features

  • Core Performance: The SHARC processor core offers 32-bit floating-point processing, which is ideal for high-precision applications. With a core performance of up to 400 MHz, the ADSP-21479KCPZ-1A can execute up to 2400 million instructions per second (MIPS), providing ample processing power for demanding signal processing tasks.
  • On-chip Memory: It includes 5MB of on-chip RAM, which allows for efficient data management and high-speed computation without the need for external memory components.
  • I/O Processing: The device features a variety of peripherals, including serial ports, SPI, UART, and a parallel peripheral interface, enabling flexible connectivity options for a wide range of applications.
  • Power Efficiency: Designed with power efficiency in mind, the processor operates with a reduced instruction set computing (RISC) architecture, which helps to minimize power consumption while maintaining high performance.

Applications

The flexibility and high performance of the ADSP-21479KCPZ-1A make it suitable for a myriad of applications:

  • Automotive audio and infotainment systems
  • Professional audio equipment such as mixers and synthesizers
  • Home theater systems
  • Industrial control systems
  • Medical imaging systems

Product Specifications

Parameter Value
Clock Speed 400 MHz
Operating Temperature -40°C to +85°C
Package / Case 100-LFCSP-VQ (14x14)
Supply Voltage 1.14 V to 1.32 V

With its robust set of features and capabilities, the ADSP-21479KCPZ-1A from Analog Devices Inc. is an ideal choice for developers looking to integrate a powerful DSP into their high-performance signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5977 $75.1954
4+ $30.8494 $123.3976
6+ $29.8853 $179.3118
7+ $28.9213 $202.4491
9+ $27.9572 $251.6148
12+ $25.0651 $300.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess