EN
  • EN
  • DE

ADSP-21479KBCZ-3A

Part No ADSP-21479KBCZ-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32-Bit 300MHz 300MIPS 196-Pin CSBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Contact Plating Copper, Silver, Tin
Core Architecture SHARC
Data Bus Width 32 b
Frequency 266 MHz
Interface DAI, DPI, EBI/EMI, I2C, SPI, UART, USART
Lead Free Contains Lead
Max Frequency 300 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 1.35 V
Memory Size 512 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.25 V
Number of GPIO 16
Number of I/Os 16
Number of Pins 196
Number of Timers/Counters 2
Number of UART Channels 1
Operating Supply Voltage 1.3 V
RAM Size 640 kB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 1218451-ADSP-21479KBCZ-3A
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21479KBCZ-3A CAD Model

Description

The ADSP-21479KBCZ-3A is a high-performance digital signal processor (DSP) from Analog Devices Inc., specifically designed to meet the rigorous processing demands of audio, medical, industrial, and biometric applications. This processor is part of the SHARC® family, which is renowned for its exceptional core and memory performance, making it an ideal choice for applications requiring complex numeric processing tasks.

Key Features:

  • High Processing Power: The SHARC processor architecture is engineered to handle multiple tasks simultaneously, with a 32-bit floating-point core that ensures accurate and high-speed computations.
  • Memory: It comes with integrated memory, including 5Mbits of on-chip RAM, which can be accessed by the core and DMA channels without external delays.
  • Flexible Peripheral Set: The ADSP-21479KBCZ-3A includes a variety of peripherals such as UART, SPI, SPORT, and I2C interfaces, enabling easy communication with other devices and systems.
  • High-Speed A/D Converter Interface: This DSP features a serial peripheral interface that allows for direct connection to high-speed A/D converters, simplifying system design and reducing component count.
  • Link Port: The inclusion of a link port supports efficient system-level integration by enabling direct DSP-to-DSP communication without the need for external logic.

Applications:

The ADSP-21479KBCZ-3A is highly versatile and can be employed in various applications. Its robust processing capabilities are well-suited for:

  • Professional and consumer audio systems
  • Medical imaging systems like MRI and ultrasound
  • Industrial control and automation systems
  • Biometric scanning and analysis
  • Complex numeric computations in scientific research

With its combination of performance, memory, and peripherals, the ADSP-21479KBCZ-3A from Analog Devices Inc. is a powerful tool for developers looking to create sophisticated DSP-based systems. Its reliability and efficiency make it a go-to solution for advanced digital signal processing needs.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess