EN
  • EN
  • DE

ADSP-21478KBCZ-2A

Part No ADSP-21478KBCZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARK 266MHZ 196CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART
Clock Rate 266MHz
Non-Volatile Memory ROM (4Mbit)
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Base Product Number ADSP-21478
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 977015-ADSP-21478KBCZ-2A
Ultra Librarian 3D Model Ultra Librarian ADSP-21478KBCZ-2A CAD Model

Description

The ADSP-21478KBCZ-2A is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the SHARC family, which is known for its exceptional computational power and efficiency, making it an ideal choice for a wide range of audio, automotive, and industrial applications.

Key Features:

  • Performance: The ADSP-21478KBCZ-2A boasts a 32-bit floating-point architecture, which provides a high level of precision in signal processing tasks. With its 266 MHz core performance, the DSP can execute up to 1596 MFLOPS (million floating-point operations per second), allowing for real-time processing of complex algorithms.
  • Memory: Equipped with 5 Mbits of on-chip RAM, this processor ensures smooth data handling without the need for external memory components, which can simplify circuit design and reduce system costs.
  • I/O Flexibility: It offers a variety of peripherals and interfaces, including UART, SPI, SPORT, and CAN, which enable easy communication with other devices within a system.
  • Integration: The ADSP-21478KBCZ-2A integrates a host of features such as a DMA controller, a PLL (phase-locked loop), and a power-down mode, which contribute to its power efficiency and make it suitable for energy-sensitive applications.

Applications:

  • Professional and consumer audio equipment
  • Automotive audio and navigation systems
  • Industrial control systems
  • Medical instrumentation
  • Instrumentation and measurement devices

The ADSP-21478KBCZ-2A is available in a 160-ball CSPBGA (chip-scale package ball grid array) that enables a compact footprint on printed circuit boards. Its robust design and extended temperature range make it suitable for deployment in harsh environments.

Analog Devices Inc. supports the ADSP-21478KBCZ-2A with a comprehensive suite of development tools, including the CrossCore Embedded Studio (CCES) software development environment, which helps to accelerate the development cycle and reduce time-to-market for products leveraging this powerful DSP.

Whether you are developing advanced audio systems, automotive solutions, or complex industrial controls, the ADSP-21478KBCZ-2A offers a blend of performance, integration, and efficiency that can help you achieve your design goals.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9018 $53.7054
7+ $14.6887 $102.8209
11+ $14.2297 $156.5267
15+ $13.7707 $206.5605
19+ $13.3116 $252.9204
26+ $11.9346 $310.2996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,123 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess