EN
  • EN
  • DE

ADSP-2141LKS-N1

Part No ADSP-2141LKS-N1
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP / DSP 16bit 40MHz 40MIPS 208-Pin MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173501-ADSP-2141LKS-N1
Popularity Medium
Supply and Demand Status Balance
Family Name ADSP-2141
Introduction Date January 20, 2000
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2141LKS-N1 CAD Model

Description

ADSP-2141LKS-N1: High-Performance DSP from Analog Devices Inc.

The ADSP-2141LKS-N1 is a state-of-the-art digital signal processor (DSP) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This DSP is part of the ADSP-2100 family, renowned for its exceptional processing power and efficiency, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, and industrial control systems.

At the heart of the ADSP-2141LKS-N1 is a powerful 16-bit fixed-point architecture that can execute up to 10 million instructions per second (MIPS) at a clock rate of 40 MHz. This impressive performance is achieved while maintaining low power consumption, a critical feature for portable and energy-sensitive applications.

Key Features:

  • High Processing Power: With its 16-bit fixed-point architecture, the ADSP-2141LKS-N1 delivers rapid and efficient data handling capabilities.
  • On-Chip Memory: It includes 16K words of on-chip RAM, which facilitates fast data access and real-time processing without the need for external memory, reducing system complexity and cost.
  • Flexible Peripheral Options: The processor is equipped with a variety of peripherals, including serial ports, parallel ports, and timers, which provide versatility in system design and integration.
  • Dynamic Power-Down Feature: This feature allows selective shut down of the processor's sections not in use, conserving power and extending the life of battery-operated devices.

The ADSP-2141LKS-N1 also supports a rich instruction set that enhances the execution of complex algorithms and signal processing functions. Its pipelined architecture minimizes instruction overhead and maximizes throughput, ensuring that applications run smoothly and efficiently.

For developers, the DSP is supported by Analog Devices' comprehensive development tools, which include emulators, debuggers, and a full-featured software development kit (SDK). This ecosystem simplifies the development process, from initial design to final product deployment.

Whether you're designing high-end audio equipment, advanced communication systems, or sophisticated industrial controls, the ADSP-2141LKS-N1 offers the performance, flexibility, and reliability to meet your most demanding digital signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess