EN
  • EN
  • DE

ADSP-21375-KSWZ

Part No ADSP-21375-KSWZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 266MHZ 208-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 266MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-LQFP-EP (28x28)
Win Source Part Number 198829-ADSP-21375-KSWZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-21375-KSWZ CAD Model

Description

The ADSP-21375-KSWZ is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This particular model is part of the SHARC® processor family, which is well-known for its exceptional computational power and efficiency in processing audio, multimedia, and other signal processing applications.

Key Features

  • High Performance: With a 32-bit floating-point architecture, the ADSP-21375-KSWZ delivers high precision and dynamic range, making it ideal for complex signal processing tasks.
  • High Speed: The device operates at a core frequency of up to 300 MHz, providing the speed necessary for real-time processing and fast system throughput.
  • Memory: It comes equipped with 5Mbits of on-chip RAM, which can be configured as needed by the application, ensuring efficient data management and storage.
  • Peripheral Set: The processor includes a variety of peripherals such as serial ports, parallel ports, and timers, which enhance its interfacing capabilities with external devices.
  • Link Ports: Multiple high-speed link ports enable efficient data streaming and interprocessor communication, supporting complex system designs.

Applications

The versatility of the ADSP-21375-KSWZ makes it suitable for a wide range of applications, including:

  • Professional and consumer audio systems
  • Home theater systems
  • Automotive audio and navigation systems
  • Industrial control systems
  • Medical imaging devices

Package and Availability

The ADSP-21375-KSWZ comes in a 176-lead LQFP (Low Profile Quad Flat Package) which provides a compact footprint for space-constrained applications. For pricing, availability, and additional technical specifications, interested parties are encouraged to contact Analog Devices Inc. or an authorized distributor.

Conclusion

In conclusion, the ADSP-21375-KSWZ from Analog Devices Inc. represents a powerful and flexible solution for designers who require a high-performance DSP. Its robust feature set, coupled with the quality and support from Analog Devices, makes it an excellent choice for demanding signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess