EN
  • EN
  • DE

ADSP-21369KBPZ-3A

Part No ADSP-21369KBPZ-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 400MHZ 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 400MHz
Non-Volatile Memory ROM (768 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Win Source Part Number 077847-ADSP-21369KBPZ-3A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21369KBPZ-3A CAD Model

Description

The ADSP-21369KBPZ-3A is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This processor is part of the SHARC® family, which is renowned for its exceptional computational power and efficiency in handling complex algorithms and signal processing tasks. The SHARC processor integrates a wealth of features making it an ideal choice for a broad range of audio, telecommunications, industrial control, and instrumentation applications.

Key Features

  • Processing Power: The core of the ADSP-21369KBPZ-3A operates at a frequency of up to 400 MHz, providing a peak performance of 2.4 GFLOPs. This makes it capable of executing high-level signal processing tasks with ease.
  • Memory: It comes equipped with 5Mbits of on-chip RAM, which can be accessed with zero wait-states, providing rapid data retrieval and storage.
  • I/O Processing: The device features a variety of peripherals including serial ports, SPI, UART, and a parallel peripheral interface, enabling flexible connectivity options.
  • Link Ports: Six link ports support efficient data streaming, which is essential for applications requiring high-speed data transfer.
  • Power Efficiency: With its low-power design, the ADSP-21369KBPZ-3A maintains performance while minimizing power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the ADSP-21369KBPZ-3A allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Digital mixing consoles
  • Industrial control systems
  • Medical imaging equipment
  • Telecommunications infrastructure

Package and Quality

The ADSP-21369KBPZ-3A comes in a 208-lead LQFP (Low Profile Quad Flat Package) that provides a compact footprint while ensuring robustness for embedded applications. Analog Devices Inc. is committed to the highest quality standards, ensuring that this DSP delivers reliability and performance in the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.4847 $99.4847
2+ $96.2756 $192.5512
3+ $93.0664 $279.1992
4+ $83.4388 $333.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess