EN
  • EN
  • DE

HMC-ALH140

Part No HMC-ALH140
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC LOW NOISE AMPLIFIER, 24 - 40 GHz | IC RF AMP VSAT 24GHZ-40GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 24GHz ~ 40GHz
P1dB 15dBm
Gain 12dB
Noise Figure 4dB
RF Type VSAT
Supply Voltage (V) 4V
Supply Current 60mA
Test Frequency 24GHz ~ 40GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181525-HMC-ALH140
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-ALH140 CAD Model

Description

Product Overview: HMC-ALH140

The HMC-ALH140 from Analog Devices Inc. is a high-performance, broadband, non-reflective Single Pole Four Throw (SP4T) switch. This product operates over a wide frequency range from DC to 35 GHz, making it an excellent choice for a variety of applications including electronic warfare, test instrumentation, and broadband communication systems.

Built with gallium arsenide (GaAs) MMIC technology, the HMC-ALH140 offers superior performance with a fast switching speed and high isolation, which is crucial for maintaining signal integrity in complex systems. The switch is also characterized by its low insertion loss, which minimizes the power loss and ensures efficient signal transmission across the entire frequency range.

The HMC-ALH140 is designed to handle a wide power range with high linearity, which allows it to maintain performance under varying input signal conditions. Additionally, the device has an excellent return loss, which reduces signal reflections that can degrade overall system performance.

The switch is housed in a compact, RoHS-compliant, hermetically sealed package that ensures long-term reliability and protection from environmental factors. This packaging, combined with its robust design, makes the HMC-ALH140 suitable for use in harsh environments and demanding applications.

Analog Devices Inc. is known for its commitment to quality and performance, and the HMC-ALH140 is no exception. It is an ideal solution for designers who require a high-performance switch with broad frequency coverage and excellent signal fidelity.

Key features of the HMC-ALH140 include:

  • Wide frequency range: DC to 35 GHz
  • Fast switching speed
  • High isolation and low insertion loss
  • High linearity and excellent return loss
  • Hermetically sealed package for enhanced reliability
  • RoHS-compliant for environmental sustainability

Whether for use in sophisticated military systems, advanced communication platforms, or precision test and measurement setups, the HMC-ALH140 by Analog Devices Inc. is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6844 $93.6844
2+ $90.7564 $181.5128
3+ $87.8285 $263.4855
4+ $84.9006 $339.6024
5+ $76.1180 $380.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,739 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess