EN
  • EN
  • DE

ADSP-21369BBPZ-2A

Part No ADSP-21369BBPZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 333MHz
Non-Volatile Memory ROM (768 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Win Source Part Number 077845-ADSP-21369BBPZ-2A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21369BBPZ-2A CAD Model

Description

Analog Devices Inc. ADSP-21369BBPZ-2A Product Overview

The ADSP-21369BBPZ-2A from Analog Devices Inc. is a high-performance digital signal processor (DSP) that belongs to the SHARC® Processor family, renowned for their exceptional computational power and large on-chip memory. This product is specifically designed to cater to a wide array of applications, including audio processing, industrial control systems, and medical instrumentation, where high precision and processing power are critical.

Key Features

  • Processing Power: The ADSP-21369BBPZ-2A operates at a core frequency of 333 MHz, delivering up to 2.0 GFLOPs of processing power. This enables the DSP to handle complex algorithms and multitasking with ease.
  • Memory: It comes equipped with 5 Mbits of on-chip RAM, which helps to minimize external memory requirements and ensures rapid data access for real-time processing tasks.
  • Architecture: The processor utilizes a 32-bit SHARC architecture, which supports both fixed and floating-point operations, providing flexibility and precision for a variety of signal processing tasks.
  • I/O and Peripherals: It features a variety of peripherals including serial ports, SPI, UART, and a parallel peripheral interface, enabling easy integration with a wide range of external devices and systems.
  • Link Ports: Six link ports support efficient system scaling by facilitating direct DSP-to-DSP communication, which is ideal for multi-processor systems.

Applications

The ADSP-21369BBPZ-2A is highly suited for applications that require intensive signal processing capabilities such as:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Medical imaging systems
  • Instrumentation and measurement equipment

Reliability and Support

Analog Devices Inc. ensures that the ADSP-21369BBPZ-2A meets the highest quality and performance standards. The product is available in a 176-lead LQFP package, providing a compact solution for space-constrained applications. In addition, customers can access comprehensive technical support and documentation, including data sheets, reference designs, and application notes, to facilitate product integration and shorten development cycles.

With its robust feature set and performance capabilities, the ADSP-21369BBPZ-2A from Analog Devices Inc. stands out as a versatile and powerful DSP solution for a multitude of high-end signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess