EN
  • EN
  • DE

ADSP-21367KSZ-1A

Part No ADSP-21367KSZ-1A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processors / DSP Floating-Point 32bit/40bit 266MHz Automotive 208-Pin MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173500-ADSP-21367KSZ-1A
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21367
Introduction Date August 31, 2004
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-21367KSZ-1A CAD Model

Description

ADSP-21367KSZ-1A: High-Performance Digital Signal Processor

The ADSP-21367KSZ-1A from Analog Devices Inc. is a powerhouse digital signal processor (DSP) that stands out in the realm of high-performance audio and industrial signal processing. This DSP is a member of the SHARC® processor family, which is renowned for its high computational power and large on-chip memory. The ADSP-21367KSZ-1A is designed to meet the rigorous demands of applications requiring complex signal processing at high speeds, making it an ideal choice for professional audio, automotive audio systems, and a variety of industrial control applications.

At the core of the ADSP-21367KSZ-1A is a 32-bit super Harvard architecture that combines dual multipliers, ALUs, and shifters that can execute up to 2.4 billion instructions per second (BIPS) at a clock rate of 266 MHz. This performance level allows for efficient real-time processing of high-bandwidth and dynamic-range signals. The processor is equipped with 5Mbits of on-chip memory, which includes both SRAM and ROM, enabling designers to optimize the use of external memory and reduce system costs.

Connectivity is a strong suit of the ADSP-21367KSZ-1A, featuring a variety of peripheral interfaces. It includes a serial port for direct connection to serial audio interfaces, a SPI port, and a SPORT interface that supports a wide range of audio codecs. The device also offers a link port for parallel connection to other SHARC processors or external devices, enabling scalable performance for complex processing tasks.

The ADSP-21367KSZ-1A supports the SIMD instruction set, which enhances its ability to perform parallel operations, a critical feature for fast and efficient audio and signal processing. Additionally, the processor has an integrated 32-bit floating-point processing unit, which ensures high precision and dynamic range, making it particularly suited for professional audio applications where audio fidelity is paramount.

For developers, the ADSP-21367KSZ-1A is supported by Analog Devices' CrossCore® Embedded Studio (CCES), an integrated development environment (IDE) that provides a comprehensive suite of tools to simplify the design process. This includes a C/C++ compiler, a debugger, and an emulator interface, among others.

In summary, the ADSP-21367KSZ-1A is a versatile and powerful DSP that offers a perfect blend of performance, memory, and peripherals, tailored for sophisticated signal processing applications where quality and reliability are essential.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess