EN
  • EN
  • DE

ADSP-21362BSWZ-1AA

Part No ADSP-21362BSWZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ EPAD 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface DAI, SPI
Clock Rate 333MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 144-LQFP Exposed Pad
Manufacturer Package 144-LQFP-EP (20x20)
Win Source Part Number 768205-ADSP-21362BSWZ-1AA
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21362
Introduction Date May 03, 2005
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-21362BSWZ-1AA CAD Model

Description

ADSP-21362BSWZ-1AA Digital Signal Processor

The ADSP-21362BSWZ-1AA is a high-performance digital signal processor (DSP) from the prestigious semiconductor manufacturer, Analog Devices Inc. This advanced processor is part of the SHARC® family, renowned for their exceptional computational power and efficiency in handling complex signal processing tasks. The ADSP-21362BSWZ-1AA is designed to cater to a wide array of applications, including audio processing, industrial control systems, and sophisticated automotive electronics.

At the heart of the ADSP-21362BSWZ-1AA lies a 32-bit super Harvard architecture that combines the benefits of a dual data/address bus with large on-chip memory to deliver outstanding performance. This DSP operates at a core frequency that enables rapid processing of algorithms and can handle multiple tasks simultaneously without compromising on speed or accuracy.

The device is equipped with 5Mbits of on-chip memory, which includes both RAM and ROM, providing ample space for code and data storage. This integrated memory significantly reduces the need for external memory components, leading to a more compact and cost-effective system design.

One of the key features of the ADSP-21362BSWZ-1AA is its rich set of peripherals. It includes a variety of I/O options such as SPI, UART, and CAN interfaces, allowing for easy communication with other devices within a system. Additionally, its Link Port interface facilitates direct processor-to-processor communication, which is ideal for multi-DSP systems.

The processor also boasts a high-performance 32-bit floating-point computational unit. This unit is capable of executing FFTs, filters, and other complex mathematical functions with high precision, making it an excellent choice for applications requiring rigorous signal processing capabilities.

For enhanced performance, the ADSP-21362BSWZ-1AA features a SIMD architecture that allows for the execution of multiple operations in a single cycle, greatly accelerating vector processing tasks. The device's power efficiency is further improved by its dynamic power management options, which allow for the reduction of power consumption during periods of reduced processing demand.

Designed in a 176-lead LQFP (Low Profile Quad Flat Package) with a surface-mount configuration, the ADSP-21362BSWZ-1AA is both robust and easy to integrate into various hardware platforms. With its mix of high-speed processing, integrated memory, and extensive peripheral support, this DSP from Analog Devices Inc. stands out as an excellent choice for engineers and developers looking for a reliable and powerful signal processing solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess