EN
  • EN
  • DE

ADSP-21266SKSTZ-2C

Part No ADSP-21266SKSTZ-2C
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Embedded Processor / DSP Floating-Point 32bit 200MHz 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173495-ADSP-21266SKSTZ-2C
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21266
Introduction Date May 28, 2003
ECCN 3A991.a.2
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADSP-21266SKSTZ-2C CAD Model

Description

Analog Devices Inc. ADSP-21266SKSTZ-2C Overview

The ADSP-21266SKSTZ-2C is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. This DSP is part of the ADSP-21xxx SHARC family, which is renowned for its exceptional processing power and efficiency in handling complex signal processing tasks. The ADSP-21266SKSTZ-2C is designed to meet the demanding requirements of a wide range of applications, including audio processing, medical imaging, industrial control systems, and communication infrastructure.

Key Features

  • Core Performance: The DSP operates at a core frequency that enables efficient real-time processing, making it ideal for applications that require high-speed mathematical computations.
  • Memory Architecture: It comes equipped with a large on-chip memory, which includes both instruction and data caches to optimize performance in complex signal processing tasks.
  • I/O Processing: The device features a variety of peripheral interfaces and a dedicated I/O processor, allowing it to handle a multitude of external signals and data streams simultaneously.
  • Power Efficiency: Despite its robust processing capabilities, the ADSP-21266SKSTZ-2C maintains power efficiency, which is critical for portable and energy-sensitive applications.

Applications

The ADSP-21266SKSTZ-2C is versatile and can be used in diverse applications. Its high-speed performance and efficient data handling make it suitable for:

  • Advanced audio and acoustic applications, including noise cancellation and sound synthesis.
  • Medical imaging systems, such as MRI and ultrasound, where fast and accurate signal processing is crucial.
  • Industrial automation, including motor control and sensor data analysis.
  • Telecommunications infrastructure, such as wireless base stations and network switches, where high throughput and low latency are required.

Integration and Support

Integration of the ADSP-21266SKSTZ-2C into a system is facilitated by comprehensive technical support and documentation provided by Analog Devices Inc. Developers can access a wide range of development tools, including software libraries, reference designs, and evaluation boards, which streamline the design process and reduce time to market.

With its robust feature set and strong support ecosystem, the ADSP-21266SKSTZ-2C from Analog Devices Inc. is an excellent choice for developers looking to create sophisticated signal processing solutions that require high performance, flexibility, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess