ADSP-21266SKSTZ-2B: A High-Performance Signal Processing Solution
The ADSP-21266SKSTZ-2B is a state-of-the-art signal processor from Analog Devices Inc., designed to meet the demanding requirements of high-performance audio, video, and communication applications. This processor is part of the SHARC® family of 32-bit processors, which are renowned for their exceptional computational power and processing speed.
Key Features
- High-Performance Processing: With a 32-bit architecture, the ADSP-21266SKSTZ-2B delivers fast and efficient signal processing capabilities, making it ideal for real-time applications.
- Large On-Chip Memory: The device comes equipped with a generous amount of on-chip memory, facilitating complex algorithms and buffering without the need for external memory components.
- Flexible Peripheral Set: A variety of peripherals, including serial ports and timers, provide the necessary interfaces for diverse application requirements.
- Low Power Consumption: Designed with power efficiency in mind, this processor is suitable for battery-powered and energy-sensitive applications.
Applications
The versatility of the ADSP-21266SKSTZ-2B makes it a prime choice for a wide range of applications:
- Professional and consumer audio systems
- Digital signal processing in communication systems
- Industrial control and automation systems
- Medical imaging and diagnostic equipment
Technical Specifications
The ADSP-21266SKSTZ-2B is built to perform, with specifications that include:
- Core Processor: SHARC
- Series: ADSP-21xxx
- Max Clock Frequency: 120 MHz
- Operating Temperature: -40°C to +85°C
- Package / Case: 100-LQFP
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The ADSP-21266SKSTZ-2B is no exception, with rigorous testing and quality control measures ensuring reliability and performance in even the most challenging environments.
Whether you are developing the next generation of audio equipment or designing a sophisticated communication system, the ADSP-21266SKSTZ-2B offers the perfect blend of power, efficiency, and versatility to bring your innovations to life.